STMicroelectronics, Inc. Single IGBTs STGF15H60DF

Description
IGBT Trench Field Stop 600V 30A 30W Through Hole TO-220FP
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 30A 30W Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-14276-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14276-5-ND
Single IGBTs 497-14276-5-ND
IGBT Trench Field Stop 600V 30A 30W Through Hole TO-220FP

IGBT Trench Field Stop 600V 30A 30W Through Hole TO-220FP

Buy Now Datasheet
IGBTs - Single - STGF15H60DF - 042917-STGF15H60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGF15H60DF
042917-STGF15H60DF
IGBTs - Single - STGF15H60DF 042917-STGF15H60DF
Manufacturer: STMicroelectronics Win Source Part Number: 042917-STGF15H60DF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 103ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 81nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 30W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 2V @ 15V, 15A Total Switching Energy(Ets): 136μJ (on), 207μJ (off) Turn-on and Turn-off delay time: 24.5ns/118ns Testing Conditions: 400V, 15A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 042917-STGF15H60DF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 103ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 81nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 30W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 2V @ 15V, 15A
Total Switching Energy(Ets): 136μJ (on), 207μJ (off)
Turn-on and Turn-off delay time: 24.5ns/118ns
Testing Conditions: 400V, 15A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600 V 15 A IGBT Transistor
279-STGF15H60DF
600 V 15 A IGBT Transistor 279-STGF15H60DF
Trench gate field-stop IGBT, H series 600 V, 15 A high speed Product overview: STGF15H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF15H60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 600 V, 15 A high speed Product overview: STGF15H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF15H60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt, 600V, 30A, 175Deg C, 30W; Dc Collector Current Stmicroelectronics - 26AH0171 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 30A, 175Deg C, 30W; Dc Collector Current Stmicroelectronics
26AH0171
Igbt, 600V, 30A, 175Deg C, 30W; Dc Collector Current Stmicroelectronics 26AH0171
IGBT, 600V, 30A, 175DEG C, 30W; DC Collector Current:30A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:30W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-220FP; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 600V, 30A, 175DEG C, 30W; DC Collector Current:30A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:30W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-220FP; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF15H60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF15H60DF
Discrete Semiconductor Products - Transistors - IGBTs STGF15H60DF
IGBT 600V 30A 30W TO220FP

IGBT 600V 30A 30W TO220FP

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGF15H60DF
IGBT Transistors STGF15H60DF
IGBT Transistors Trench gate H series 600V 15A HiSpd

IGBT Transistors Trench gate H series 600V 15A HiSpd

Buy Now Datasheet
Single IGBTs - STGF15H60DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGF15H60DF
Single IGBTs STGF15H60DF
IGBT 600V 30A 30W TO220FP

IGBT 600V 30A 30W TO220FP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-14276-5-ND 042917-STGF15H60DF 279-STGF15H60DF 26AH0171 STGF15H60DF STGF15H60DF STGF15H60DF
Product Name Single IGBTs IGBTs - Single - STGF15H60DF 600 V 15 A IGBT Transistor Igbt, 600V, 30A, 175Deg C, 30W; Dc Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FP TO-3; TO-220 TO-220; TO-220-3 Full Pack
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data