STMicroelectronics, Inc. Single IGBTs STGF14N60D

Description
IGBT 600V 11A 33W Through Hole TO-220FP
Request a Quote Datasheet
Description
IGBT 600V 11A 33W Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-8897-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-8897-5-ND
Single IGBTs 497-8897-5-ND
IGBT 600V 11A 33W Through Hole TO-220FP

IGBT 600V 11A 33W Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277339-STGF14N60D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277339-STGF14N60D
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277339-STGF14N60D
Win Source Part Number: 1277339-STGF14N60D Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 50 Power - Max: 33 W Reverse Recovery Time (trr): 37 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 11 A Current - Collector Pulsed (Icm): 50 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 7A Input Type: Standard Test Condition: 390V, 7A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8897-5 Base Product Number: STGF14 Product Status: Obsolete

Win Source Part Number: 1277339-STGF14N60D
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 50
Power - Max: 33 W
Reverse Recovery Time (trr): 37 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 11 A
Current - Collector Pulsed (Icm): 50 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 7A
Input Type: Standard
Test Condition: 390V, 7A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-8897-5
Base Product Number: STGF14
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
600V 11A IGBT Transistor
279-STGF14N60D
600V 11A IGBT Transistor 279-STGF14N60D
TRANSISTOR,IGBT,N-CH AN+DIODE,600V V(BR)CES,11A I(C),TO-220AB(FP) Product overview: STGF14N60D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF14N60D can be used for catalog matching and distributor lookup.

TRANSISTOR,IGBT,N-CHAN+DIODE,600V V(BR)CES,11A I(C),TO-220AB(FP) Product overview: STGF14N60D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF14N60D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF14N60D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF14N60D
Discrete Semiconductor Products - Transistors - IGBTs STGF14N60D
IGBT 600V 11A 33W TO220FP

IGBT 600V 11A 33W TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-8897-5-ND 1277339-STGF14N60D 279-STGF14N60D STGF14N60D
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 600V 11A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3
Unlock Full Specs
to access all available technical data