STMicroelectronics, Inc. 600V 14A 30W IGBT Transistor STGF12NB60KD

Description
IGBT 600V 14A 30W TO220FP Product overview: STGF12NB60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 30W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF12NB60KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 14A 30W TO220FP Product overview: STGF12NB60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 30W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF12NB60KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 14A 30W IGBT Transistor
279-STGF12NB60KD
600V 14A 30W IGBT Transistor 279-STGF12NB60KD
IGBT 600V 14A 30W TO220FP Product overview: STGF12NB60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 30W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF12NB60KD can be used for catalog matching and distributor lookup.

IGBT 600V 14A 30W TO220FP Product overview: STGF12NB60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 30W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF12NB60KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277348-STGF12NB60KD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277348-STGF12NB60KD
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277348-STGF12NB60KD
Win Source Part Number: 1277348-STGF12NB60KD Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel (TR) Standard Package: 1,000 Power - Max: 30 W Reverse Recovery Time (trr): 37 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 14 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 12A Switching Energy: 152µJ (on), 258µJ (off) Input Type: Standard Gate Charge: 54 nC Td (on/off) @ 25°C: 25ns/96ns Test Condition: 480V, 12A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGF12 Product Status: Obsolete

Win Source Part Number: 1277348-STGF12NB60KD
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tape & Reel (TR)
Standard Package: 1,000
Power - Max: 30 W
Reverse Recovery Time (trr): 37 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 14 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 12A
Switching Energy: 152µJ (on), 258µJ (off)
Input Type: Standard
Gate Charge: 54 nC
Td (on/off) @ 25°C: 25ns/96ns
Test Condition: 480V, 12A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGF12
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number 279-STGF12NB60KD 1277348-STGF12NB60KD
Product Name 600V 14A 30W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single
PD 30000 milliwatts
Unlock Full Specs
to access all available technical data