STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGF10M65DF2

Description
Win Source Part Number: 1277362-STGF10M65DF2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: M Package: Tube Standard Package: 50 Power - Max: 30 W Reverse Recovery Time (trr): 96 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 20 A Current - Collector Pulsed (Icm): 40 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 10A Switching Energy: 120µJ (on), 270µJ (off) Input Type: Standard Gate Charge: 28 nC Td (on/off) @ 25°C: 19ns/91ns Test Condition: 400V, 10A, 22Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STGF10M65DF2,497-191 50 Base Product Number: STGF10
Request a Quote Datasheet
Description
Win Source Part Number: 1277362-STGF10M65DF2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: M Package: Tube Standard Package: 50 Power - Max: 30 W Reverse Recovery Time (trr): 96 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 20 A Current - Collector Pulsed (Icm): 40 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 10A Switching Energy: 120µJ (on), 270µJ (off) Input Type: Standard Gate Charge: 28 nC Td (on/off) @ 25°C: 19ns/91ns Test Condition: 400V, 10A, 22Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STGF10M65DF2,497-191 50 Base Product Number: STGF10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277362-STGF10M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277362-STGF10M65DF2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277362-STGF10M65DF2
Win Source Part Number: 1277362-STGF10M65DF2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: M Package: Tube Standard Package: 50 Power - Max: 30 W Reverse Recovery Time (trr): 96 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 20 A Current - Collector Pulsed (Icm): 40 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 10A Switching Energy: 120µJ (on), 270µJ (off) Input Type: Standard Gate Charge: 28 nC Td (on/off) @ 25°C: 19ns/91ns Test Condition: 400V, 10A, 22Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STGF10M65DF2,497-191 50 Base Product Number: STGF10

Win Source Part Number: 1277362-STGF10M65DF2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: M
Package: Tube
Standard Package: 50
Power - Max: 30 W
Reverse Recovery Time (trr): 96 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 20 A
Current - Collector Pulsed (Icm): 40 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 10A
Switching Energy: 120µJ (on), 270µJ (off)
Input Type: Standard
Gate Charge: 28 nC
Td (on/off) @ 25°C: 19ns/91ns
Test Condition: 400V, 10A, 22Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STGF10M65DF2,497-19150
Base Product Number: STGF10

Buy Now Datasheet
Singapore, Singapore
650 V 10 A IGBT Transistor
279-STGF10M65DF2
650 V 10 A IGBT Transistor 279-STGF10M65DF2
Trench gate field-stop IGBT M series, 650 V 10 A low loss Product overview: STGF10M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 10 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 10 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF10M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT M series, 650 V 10 A low loss Product overview: STGF10M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 10 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 10 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF10M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-19150-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-19150-ND
Single IGBTs 497-19150-ND
IGBT Trench Field Stop 650V 20A 30W Through Hole TO-220FP

IGBT Trench Field Stop 650V 20A 30W Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF10M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF10M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGF10M65DF2
IGBT TRENCH 650V 20A TO220FP

IGBT TRENCH 650V 20A TO220FP

Supplier's Site
Single IGBTs - STGF10M65DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGF10M65DF2
Single IGBTs STGF10M65DF2
IGBT TRENCH 650V 20A TO220FP

IGBT TRENCH 650V 20A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGF10M65DF2
IGBT Transistors STGF10M65DF2
IGBT Transistors Trench gate field-stop IGBT M series, 650 V 10 A low loss

IGBT Transistors Trench gate field-stop IGBT M series, 650 V 10 A low loss

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277362-STGF10M65DF2 279-STGF10M65DF2 497-19150-ND STGF10M65DF2 STGF10M65DF2 STGF10M65DF2
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 650 V 10 A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data