STMicroelectronics, Inc. IGBT Modules STGE50NC60WD

Description
IGBT Module Single 600V 100A 260W Chassis Mount ISOTOP
Request a Quote Datasheet
Description
IGBT Module Single 600V 100A 260W Chassis Mount ISOTOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 497-8781-5-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
497-8781-5-ND
IGBT Modules 497-8781-5-ND
IGBT Module Single 600V 100A 260W Chassis Mount ISOTOP

IGBT Module Single 600V 100A 260W Chassis Mount ISOTOP

Buy Now Datasheet
Singapore, Singapore
600V 100A 260W IGBT Transistor
297-STGE50NC60WD
600V 100A 260W IGBT Transistor 297-STGE50NC60WD
600V 100A IGBT Transistor, SOT-227, 260W, Fast Product overview: STGE50NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A, 260W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 100A, 260W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-STGE50NC60WD can be used for catalog matching and distributor lookup.

600V 100A IGBT Transistor, SOT-227, 260W, Fast Product overview: STGE50NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A, 260W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 100A, 260W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-STGE50NC60WD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1277482-STGE50NC60WD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1277482-STGE50NC60WD
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1277482-STGE50NC60WD
Win Source Part Number: 1277482-STGE50NC60WD Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: PowerMESH™ Package: Tube Standard Package: 10 Power - Max: 260 W Configuration: Single Input: Standard Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 100 A Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 40A Current - Collector Cutoff (Max): 500 µA Input Capacitance (Cies) @ Vce: 4.7 nF @ 25 V NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: ISOTOP Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8781-5 Base Product Number: STGE50 Product Status: Obsolete

Win Source Part Number: 1277482-STGE50NC60WD
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Series: PowerMESH™
Package: Tube
Standard Package: 10
Power - Max: 260 W
Configuration: Single
Input: Standard
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 100 A
Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 40A
Current - Collector Cutoff (Max): 500 µA
Input Capacitance (Cies) @ Vce: 4.7 nF @ 25 V
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: ISOTOP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-8781-5
Base Product Number: STGE50
Product Status: Obsolete

Buy Now Datasheet
IGBT Modules - STGE50NC60WD - ODG (Origin Data Global)
Shenzhen, China
IGBT Modules
STGE50NC60WD
IGBT Modules STGE50NC60WD
IGBT MOD 600V 100A 260W ISOTOP

IGBT MOD 600V 100A 260W ISOTOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGE50NC60WD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGE50NC60WD
Discrete Semiconductor Products - Transistors - IGBTs STGE50NC60WD
IGBT MOD 600V 100A 260W ISOTOP

IGBT MOD 600V 100A 260W ISOTOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-8781-5-ND 297-STGE50NC60WD 1277482-STGE50NC60WD STGE50NC60WD STGE50NC60WD
Product Name IGBT Modules 600V 100A 260W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Modules IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT-227-4, miniBLOC SOT3 SOT-227-4, miniBLOC
Unlock Full Specs
to access all available technical data