STMicroelectronics, Inc. IGBT Modules STGE50NC60VD

Description
IGBT Module Single 600V 90A 260W Chassis Mount ISOTOP
Request a Quote Datasheet
Description
IGBT Module Single 600V 90A 260W Chassis Mount ISOTOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 497-7011-5-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
497-7011-5-ND
IGBT Modules 497-7011-5-ND
IGBT Module Single 600V 90A 260W Chassis Mount ISOTOP

IGBT Module Single 600V 90A 260W Chassis Mount ISOTOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1277481-STGE50NC60VD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1277481-STGE50NC60VD
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1277481-STGE50NC60VD
Win Source Part Number: 1277481-STGE50NC60VD Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: PowerMESH™ Package: Tube Standard Package: 10 Power - Max: 260 W Configuration: Single Input: Standard Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 90 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 40A Current - Collector Cutoff (Max): 150 µA Input Capacitance (Cies) @ Vce: 4.55 nF @ 25 V NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: ISOTOP Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-7011-5,1026-STG E50NC60VD,497-7011-5 Base Product Number: STGE50 Product Status: Obsolete

Win Source Part Number: 1277481-STGE50NC60VD
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Series: PowerMESH™
Package: Tube
Standard Package: 10
Power - Max: 260 W
Configuration: Single
Input: Standard
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 90 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 40A
Current - Collector Cutoff (Max): 150 µA
Input Capacitance (Cies) @ Vce: 4.55 nF @ 25 V
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: ISOTOP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-7011-5,1026-STGE50NC60VD,497-7011-5
Base Product Number: STGE50
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
600V 50A IGBT Transistor
297-STGE50NC60VD
600V 50A IGBT Transistor 297-STGE50NC60VD
600V 50A Fast IGBT Transistor, SOT-227-4 Product overview: STGE50NC60VD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-STGE50NC60VD can be used for catalog matching and distributor lookup.

600V 50A Fast IGBT Transistor, SOT-227-4 Product overview: STGE50NC60VD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 50A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-STGE50NC60VD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGE50NC60VD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGE50NC60VD
Discrete Semiconductor Products - Transistors - IGBTs STGE50NC60VD
IGBT MODULE 600V 90A 260W ISOTOP

IGBT MODULE 600V 90A 260W ISOTOP

Supplier's Site
Igbt Single Transistor, 90 A, 2.5 V, 260 W, 600 V, Isotop, 4 Rohs Compliant Stmicroelectronics - 94M9669 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, 90 A, 2.5 V, 260 W, 600 V, Isotop, 4 Rohs Compliant Stmicroelectronics
94M9669
Igbt Single Transistor, 90 A, 2.5 V, 260 W, 600 V, Isotop, 4 Rohs Compliant Stmicroelectronics 94M9669
IGBT Single Transistor, 90 A, 2.5 V, 260 W, 600 V, ISOTOP, 4 RoHS Compliant: Yes

IGBT Single Transistor, 90 A, 2.5 V, 260 W, 600 V, ISOTOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-7011-5-ND 1277481-STGE50NC60VD 297-STGE50NC60VD STGE50NC60VD 94M9669
Product Name IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs - Modules 600V 50A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Igbt Single Transistor, 90 A, 2.5 V, 260 W, 600 V, Isotop, 4 Rohs Compliant Stmicroelectronics
Package Type SOT-227-4, miniBLOC SOT3 TO-3
Unlock Full Specs
to access all available technical data