Win Source Part Number: 1277480-STGE50NB60HD
Category: Discrete Semiconductor Products>Transistors
Series: PowerMESH™
Package: Tube
Standard Package: 100
Power - Max: 300 W
Configuration: Single
Input: Standard
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 100 A
Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 50A
Current - Collector Cutoff (Max): 250 µA
Input Capacitance (Cies) @ Vce: 4.5 nF @ 25 V
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: ISOTOP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-5269-5
Base Product Number: STGE50
Product Status: Obsolete
IGBT Module Single 600V 100A 300W Chassis Mount ISOTOP
100A, 600V, N-CHANNEL IGBT, ISOTOP-4 Product overview: STGE50NB60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 100A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-STGE50NB60HD can be used for catalog matching and distributor lookup.
IGBT MOD 600V 100A 300W ISOTOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1277480-STGE50NB60HD | 497-5269-5-ND | 297-STGE50NB60HD | STGE50NB60HD |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Modules | IGBT Modules | N-Channel 100A 600V IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 | SOT-227-4, miniBLOC |