STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGDL6NC60DIT4

Description
Win Source Part Number: 1277356-STGDL6NC60DI T4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 50 W Reverse Recovery Time (trr): 23 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 13 A Current - Collector Pulsed (Icm): 18 A Vce(on) (Max) @ Vge, Ic: 2.9V @ 15V, 3A Switching Energy: 32µJ (on), 24µJ (off) Input Type: Standard Gate Charge: 12 nC Td (on/off) @ 25°C: 6.7ns/46ns Test Condition: 390V, 3A, 10Ohm, 15V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8896-6,497-8896- 1,497-8896-2 Base Product Number: STGDL6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277356-STGDL6NC60DI T4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 50 W Reverse Recovery Time (trr): 23 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 13 A Current - Collector Pulsed (Icm): 18 A Vce(on) (Max) @ Vge, Ic: 2.9V @ 15V, 3A Switching Energy: 32µJ (on), 24µJ (off) Input Type: Standard Gate Charge: 12 nC Td (on/off) @ 25°C: 6.7ns/46ns Test Condition: 390V, 3A, 10Ohm, 15V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8896-6,497-8896- 1,497-8896-2 Base Product Number: STGDL6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277356-STGDL6NC60DIT4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277356-STGDL6NC60DIT4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277356-STGDL6NC60DIT4
Win Source Part Number: 1277356-STGDL6NC60DI T4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 50 W Reverse Recovery Time (trr): 23 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 13 A Current - Collector Pulsed (Icm): 18 A Vce(on) (Max) @ Vge, Ic: 2.9V @ 15V, 3A Switching Energy: 32µJ (on), 24µJ (off) Input Type: Standard Gate Charge: 12 nC Td (on/off) @ 25°C: 6.7ns/46ns Test Condition: 390V, 3A, 10Ohm, 15V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8896-6,497-8896- 1,497-8896-2 Base Product Number: STGDL6 Product Status: Obsolete

Win Source Part Number: 1277356-STGDL6NC60DIT4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 50 W
Reverse Recovery Time (trr): 23 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 13 A
Current - Collector Pulsed (Icm): 18 A
Vce(on) (Max) @ Vge, Ic: 2.9V @ 15V, 3A
Switching Energy: 32µJ (on), 24µJ (off)
Input Type: Standard
Gate Charge: 12 nC
Td (on/off) @ 25°C: 6.7ns/46ns
Test Condition: 390V, 3A, 10Ohm, 15V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-8896-6,497-8896-1,497-8896-2
Base Product Number: STGDL6
Product Status: Obsolete

Buy Now Datasheet
Single IGBTs - 497-8896-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-8896-2-ND
Single IGBTs 497-8896-2-ND
IGBT 600V 13A 50W Surface Mount DPAK

IGBT 600V 13A 50W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
6 A 600 V IGBT Transistor
279-STGDL6NC60DIT4
6 A 600 V IGBT Transistor 279-STGDL6NC60DIT4
6 A, 600 V hyper fast IGBT with Ultrafast diode Product overview: STGDL6NC60DIT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 6 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGDL6NC60DIT4 can be used for catalog matching and distributor lookup.

6 A, 600 V hyper fast IGBT with Ultrafast diode Product overview: STGDL6NC60DIT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 6 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGDL6NC60DIT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGDL6NC60DIT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGDL6NC60DIT4
Discrete Semiconductor Products - Transistors - IGBTs STGDL6NC60DIT4
IGBT 600V 13A 50W DPAK

IGBT 600V 13A 50W DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277356-STGDL6NC60DIT4 497-8896-2-ND 279-STGDL6NC60DIT4 STGDL6NC60DIT4
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs 6 A 600 V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data