STMicroelectronics, Inc. 600V 15A DPAK IGBT Transistor STGD8NC60KT4

Description
Trans IGBT Chip N-CH 600V 15A 3-Pin(2+Tab) DPAK T/R Product overview: STGD8NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD8NC60KT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Chip N-CH 600V 15A 3-Pin(2+Tab) DPAK T/R Product overview: STGD8NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD8NC60KT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 15A DPAK IGBT Transistor
279-STGD8NC60KT4
600V 15A DPAK IGBT Transistor 279-STGD8NC60KT4
Trans IGBT Chip N-CH 600V 15A 3-Pin(2+Tab) DPAK T/R Product overview: STGD8NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD8NC60KT4 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 15A 3-Pin(2+Tab) DPAK T/R Product overview: STGD8NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD8NC60KT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGD8NC60KT4 - 1103021-STGD8NC60KT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD8NC60KT4
1103021-STGD8NC60KT4
IGBTs - Single - STGD8NC60KT4 1103021-STGD8NC60KT4
Manufacturer: STMicroelectronics Win Source Part Number: 1103021-STGD8NC60KT4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 19nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 62W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.75V @ 15V, 3A Total Switching Energy(Ets): 55μJ (on), 85μJ (off) Turn-on and Turn-off delay time: 17ns/72ns Testing Conditions: 390V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103021-STGD8NC60KT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 19nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 62W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2.75V @ 15V, 3A
Total Switching Energy(Ets): 55μJ (on), 85μJ (off)
Turn-on and Turn-off delay time: 17ns/72ns
Testing Conditions: 390V, 3A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - 497-7989-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7989-2-ND
Single IGBTs 497-7989-2-ND
IGBT 600V 15A 62W Surface Mount DPAK

IGBT 600V 15A 62W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD8NC60KT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD8NC60KT4
Discrete Semiconductor Products - Transistors - IGBTs STGD8NC60KT4
IGBT 600V 15A 62W DPAK

IGBT 600V 15A 62W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGD8NC60KT4 1103021-STGD8NC60KT4 497-7989-2-ND STGD8NC60KT4
Product Name 600V 15A DPAK IGBT Transistor IGBTs - Single - STGD8NC60KT4 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 62000 milliwatts 62000 milliwatts
Unlock Full Specs
to access all available technical data