STMicroelectronics, Inc. 600V 14A DPAK IGBT Transistor STGD7NC60HT4

Description
600V 14A N-Ch IGBT, DPAK, Fast Switching Product overview: STGD7NC60HT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD7NC60HT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 14A N-Ch IGBT, DPAK, Fast Switching Product overview: STGD7NC60HT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD7NC60HT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 14A DPAK IGBT Transistor
279-STGD7NC60HT4
600V 14A DPAK IGBT Transistor 279-STGD7NC60HT4
600V 14A N-Ch IGBT, DPAK, Fast Switching Product overview: STGD7NC60HT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD7NC60HT4 can be used for catalog matching and distributor lookup.

600V 14A N-Ch IGBT, DPAK, Fast Switching Product overview: STGD7NC60HT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD7NC60HT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-4111-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4111-2-ND
Single IGBTs 497-4111-2-ND
IGBT 600V 25A 70W Surface Mount TO-252 (D-Pak)

IGBT 600V 25A 70W Surface Mount TO-252 (D-Pak)

Buy Now Datasheet
Single IGBTs - 497-4111-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4111-6-ND
Single IGBTs 497-4111-6-ND
IGBT 600V 25A 70W Surface Mount TO-252 (D-Pak)

IGBT 600V 25A 70W Surface Mount TO-252 (D-Pak)

Buy Now Datasheet
Single IGBTs - 497-4111-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4111-1-ND
Single IGBTs 497-4111-1-ND
IGBT 600V 25A 70W Surface Mount TO-252 (D-Pak)

IGBT 600V 25A 70W Surface Mount TO-252 (D-Pak)

Buy Now Datasheet
N Channel Igbt, Powermesh, 600V, 25A, Dpak, Full Reel; Continuous Collector Current Stmicroelectronics - 57P0950 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Igbt, Powermesh, 600V, 25A, Dpak, Full Reel; Continuous Collector Current Stmicroelectronics
57P0950
N Channel Igbt, Powermesh, 600V, 25A, Dpak, Full Reel; Continuous Collector Current Stmicroelectronics 57P0950
N CHANNEL IGBT, PowerMESH, 600V, 25A, DPAK, FULL REEL; Continuous Collector Current:25A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:70W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

N CHANNEL IGBT, PowerMESH, 600V, 25A, DPAK, FULL REEL; Continuous Collector Current:25A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:70W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Igbt, Single, 600V, 25A, To-252; Dc Collector Current Stmicroelectronics - 61AC2092 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 25A, To-252; Dc Collector Current Stmicroelectronics
61AC2092
Igbt, Single, 600V, 25A, To-252; Dc Collector Current Stmicroelectronics 61AC2092
IGBT, SINGLE, 600V, 25A, TO-252; DC Collector Current:25A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:70W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-252; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 600V, 25A, TO-252; DC Collector Current:25A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:70W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-252; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD7NC60HT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD7NC60HT4
Discrete Semiconductor Products - Transistors - IGBTs STGD7NC60HT4
IGBT 600V 25A 70W DPAK

IGBT 600V 25A 70W DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGD7NC60HT4
IGBT Transistors STGD7NC60HT4
IGBT Transistors N-Ch 600 Volt 14 Amp

IGBT Transistors N-Ch 600 Volt 14 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGD7NC60HT4 497-4111-2-ND 497-4111-1-ND 57P0950 61AC2092 STGD7NC60HT4 STGD7NC60HT4
Product Name 600V 14A DPAK IGBT Transistor Single IGBTs Single IGBTs N Channel Igbt, Powermesh, 600V, 25A, Dpak, Full Reel; Continuous Collector Current Stmicroelectronics Igbt, Single, 600V, 25A, To-252; Dc Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data