STMicroelectronics, Inc. IGBTs - Single - STGD7NB60ST4 STGD7NB60ST4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031197-STGD7NB60ST4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 33nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 55W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 1.6V @ 15V, 7A Total Switching Energy(Ets): 3.5mJ (off) Turn-on and Turn-off delay time: 700ns/ Testing Conditions: 480V, 7A, 1 kOhm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031197-STGD7NB60ST4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 33nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 55W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 1.6V @ 15V, 7A Total Switching Energy(Ets): 3.5mJ (off) Turn-on and Turn-off delay time: 700ns/ Testing Conditions: 480V, 7A, 1 kOhm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGD7NB60ST4 - 031197-STGD7NB60ST4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD7NB60ST4
031197-STGD7NB60ST4
IGBTs - Single - STGD7NB60ST4 031197-STGD7NB60ST4
Manufacturer: STMicroelectronics Win Source Part Number: 031197-STGD7NB60ST4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 33nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 55W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 1.6V @ 15V, 7A Total Switching Energy(Ets): 3.5mJ (off) Turn-on and Turn-off delay time: 700ns/ Testing Conditions: 480V, 7A, 1 kOhm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031197-STGD7NB60ST4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 33nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 55W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 1.6V @ 15V, 7A
Total Switching Energy(Ets): 3.5mJ (off)
Turn-on and Turn-off delay time: 700ns/
Testing Conditions: 480V, 7A, 1 kOhm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-STGD7NB60ST4
IGBT Transistor 279-STGD7NB60ST4
Low Drop "S" series Product overview: STGD7NB60ST4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD7NB60ST4 can be used for catalog matching and distributor lookup.

Low Drop "S" series Product overview: STGD7NB60ST4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD7NB60ST4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - 497-12594-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-12594-1-ND
Single IGBTs 497-12594-1-ND
IGBT 600V 15A 55W Surface Mount DPAK

IGBT 600V 15A 55W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-12594-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-12594-2-ND
Single IGBTs 497-12594-2-ND
IGBT 600V 15A 55W Surface Mount DPAK

IGBT 600V 15A 55W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-12594-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-12594-6-ND
Single IGBTs 497-12594-6-ND
IGBT 600V 15A 55W Surface Mount DPAK

IGBT 600V 15A 55W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD7NB60ST4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD7NB60ST4
Discrete Semiconductor Products - Transistors - IGBTs STGD7NB60ST4
IGBT 600V 15A 55W DPAK

IGBT 600V 15A 55W DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGD7NB60ST4
IGBT Transistors STGD7NB60ST4
IGBT Transistors N-Ch 600 Volt 7 Amp

IGBT Transistors N-Ch 600 Volt 7 Amp

Buy Now Datasheet
Single IGBTs - STGD7NB60ST4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGD7NB60ST4
Single IGBTs STGD7NB60ST4
IGBT 600V 15A 55W DPAK

IGBT 600V 15A 55W DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 031197-STGD7NB60ST4 279-STGD7NB60ST4 497-12594-1-ND 497-12594-2-ND STGD7NB60ST4 STGD7NB60ST4 STGD7NB60ST4
Product Name IGBTs - Single - STGD7NB60ST4 IGBT Transistor Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
VCE(on) 1.6 volts
Unlock Full Specs
to access all available technical data