STMicroelectronics, Inc. 1200V 10A 55W IGBT Transistor STGD7NB120S-1

Description
IGBT 1200V 10A 55W IPAK Product overview: STGD7NB120S-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 10A, 55W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 10A, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD7NB120S-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 10A 55W IPAK Product overview: STGD7NB120S-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 10A, 55W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 10A, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD7NB120S-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 10A 55W IGBT Transistor
279-STGD7NB120S-1
1200V 10A 55W IGBT Transistor 279-STGD7NB120S-1
IGBT 1200V 10A 55W IPAK Product overview: STGD7NB120S-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 10A, 55W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 10A, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD7NB120S-1 can be used for catalog matching and distributor lookup.

IGBT 1200V 10A 55W IPAK Product overview: STGD7NB120S-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 10A, 55W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 10A, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD7NB120S-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - STGD7NB120S-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
STGD7NB120S-1-ND
Single IGBTs STGD7NB120S-1-ND
IGBT 1200V 10A 55W Through Hole TO-251 (IPAK)

IGBT 1200V 10A 55W Through Hole TO-251 (IPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277345-STGD7NB120S-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277345-STGD7NB120S-1
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277345-STGD7NB120S-1
Win Source Part Number: 1277345-STGD7NB120S- 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 75 Power - Max: 55 W Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 10 A Current - Collector Pulsed (Icm): 20 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 7A Switching Energy: 15mJ (off) Input Type: Standard Gate Charge: 29 nC Td (on/off) @ 25°C: 570ns/ Test Condition: 960V, 7A, 1kOhm, 15V Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGD7 Product Status: Obsolete

Win Source Part Number: 1277345-STGD7NB120S-1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 75
Power - Max: 55 W
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 10 A
Current - Collector Pulsed (Icm): 20 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 7A
Switching Energy: 15mJ (off)
Input Type: Standard
Gate Charge: 29 nC
Td (on/off) @ 25°C: 570ns/
Test Condition: 960V, 7A, 1kOhm, 15V
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (IPAK)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGD7
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD7NB120S-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD7NB120S-1
Discrete Semiconductor Products - Transistors - IGBTs STGD7NB120S-1
IGBT 1200V 10A 55W IPAK

IGBT 1200V 10A 55W IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGD7NB120S-1 STGD7NB120S-1-ND 1277345-STGD7NB120S-1 STGD7NB120S-1
Product Name 1200V 10A 55W IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
PD 55000 milliwatts
Unlock Full Specs
to access all available technical data