STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGD6NC60HT4

Description
Win Source Part Number: 1277355-STGD6NC60HT4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 56 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 15 A Current - Collector Pulsed (Icm): 21 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 3A Switching Energy: 20µJ (on), 68µJ (off) Input Type: Standard Gate Charge: 13.6 nC Td (on/off) @ 25°C: 12ns/76ns Test Condition: 390V, 3A, 10Ohm, 15V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-5113-2,497-5113- 1,497-5113-6 Base Product Number: STGD6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277355-STGD6NC60HT4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 56 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 15 A Current - Collector Pulsed (Icm): 21 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 3A Switching Energy: 20µJ (on), 68µJ (off) Input Type: Standard Gate Charge: 13.6 nC Td (on/off) @ 25°C: 12ns/76ns Test Condition: 390V, 3A, 10Ohm, 15V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-5113-2,497-5113- 1,497-5113-6 Base Product Number: STGD6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277355-STGD6NC60HT4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277355-STGD6NC60HT4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277355-STGD6NC60HT4
Win Source Part Number: 1277355-STGD6NC60HT4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 56 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 15 A Current - Collector Pulsed (Icm): 21 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 3A Switching Energy: 20µJ (on), 68µJ (off) Input Type: Standard Gate Charge: 13.6 nC Td (on/off) @ 25°C: 12ns/76ns Test Condition: 390V, 3A, 10Ohm, 15V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-5113-2,497-5113- 1,497-5113-6 Base Product Number: STGD6 Product Status: Obsolete

Win Source Part Number: 1277355-STGD6NC60HT4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 56 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 15 A
Current - Collector Pulsed (Icm): 21 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 3A
Switching Energy: 20µJ (on), 68µJ (off)
Input Type: Standard
Gate Charge: 13.6 nC
Td (on/off) @ 25°C: 12ns/76ns
Test Condition: 390V, 3A, 10Ohm, 15V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-5113-2,497-5113-1,497-5113-6
Base Product Number: STGD6
Product Status: Obsolete

Buy Now Datasheet
Single IGBTs - 497-5113-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5113-2-ND
Single IGBTs 497-5113-2-ND
IGBT 600V 15A 56W Surface Mount DPAK

IGBT 600V 15A 56W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
600V 15A DPAK IGBT Transistor
279-STGD6NC60HT4
600V 15A DPAK IGBT Transistor 279-STGD6NC60HT4
Trans IGBT Chip N-CH 600V 15A 3-Pin(2+Tab) DPAK T/R Product overview: STGD6NC60HT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD6NC60HT4 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 15A 3-Pin(2+Tab) DPAK T/R Product overview: STGD6NC60HT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD6NC60HT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGD6NC60HT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD6NC60HT4
Discrete Semiconductor Products - Transistors - IGBTs STGD6NC60HT4
IGBT 600V 15A 56W DPAK

IGBT 600V 15A 56W DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277355-STGD6NC60HT4 497-5113-2-ND 279-STGD6NC60HT4 STGD6NC60HT4
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs 600V 15A DPAK IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data