STMicroelectronics, Inc. 650 V 6 A IGBT Transistor STGD6M65DF2

Description
Trench gate field-stop IGBT, M series 650 V, 6 A low loss Product overview: STGD6M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 6 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 6 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD6M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, M series 650 V, 6 A low loss Product overview: STGD6M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 6 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 6 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD6M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 6 A IGBT Transistor
279-STGD6M65DF2
650 V 6 A IGBT Transistor 279-STGD6M65DF2
Trench gate field-stop IGBT, M series 650 V, 6 A low loss Product overview: STGD6M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 6 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 6 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD6M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, M series 650 V, 6 A low loss Product overview: STGD6M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 6 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 6 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD6M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGD6M65DF2 - 897987-STGD6M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD6M65DF2
897987-STGD6M65DF2
IGBTs - Single - STGD6M65DF2 897987-STGD6M65DF2
Manufacturer: STMicroelectronics Win Source Part Number: 897987-STGD6M65DF2 Series: M Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 12 A 88 W Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STGD6 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16966-2, 497-16966-1, 497-16966-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897987-STGD6M65DF2
Series: M
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 12 A 88 W Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STGD6
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16966-2, 497-16966-1, 497-16966-6

Buy Now Datasheet
Single IGBTs - 497-16966-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16966-2-ND
Single IGBTs 497-16966-2-ND
IGBT Trench Field Stop 650V 12A 88W Surface Mount DPAK

IGBT Trench Field Stop 650V 12A 88W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-16966-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16966-6-ND
Single IGBTs 497-16966-6-ND
IGBT Trench Field Stop 650V 12A 88W Surface Mount DPAK

IGBT Trench Field Stop 650V 12A 88W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-16966-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16966-1-ND
Single IGBTs 497-16966-1-ND
IGBT Trench Field Stop 650V 12A 88W Surface Mount DPAK

IGBT Trench Field Stop 650V 12A 88W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD6M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD6M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGD6M65DF2
TRENCH GATE FIELD-STOP IGBT, M S

TRENCH GATE FIELD-STOP IGBT, M S

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGD6M65DF2
IGBT Transistors STGD6M65DF2
IGBT Transistors PTD HIGH VOLTAGE

IGBT Transistors PTD HIGH VOLTAGE

Buy Now Datasheet
Single IGBTs - STGD6M65DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGD6M65DF2
Single IGBTs STGD6M65DF2
TRENCH GATE FIELD-STOP IGBT, M S

TRENCH GATE FIELD-STOP IGBT, M S

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGD6M65DF2 897987-STGD6M65DF2 497-16966-2-ND 497-16966-1-ND STGD6M65DF2 STGD6M65DF2 STGD6M65DF2
Product Name 650 V 6 A IGBT Transistor IGBTs - Single - STGD6M65DF2 Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data