STMicroelectronics, Inc. SMD 1200V 5A DPAK IGBT Transistor STGD5NB120SZT4

Description
1200V 5A IGBT Transistor, DPAK, Surface Mount Product overview: STGD5NB120SZT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1200V, 5A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 1200V, 5A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD5NB120SZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1200V 5A IGBT Transistor, DPAK, Surface Mount Product overview: STGD5NB120SZT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1200V, 5A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 1200V, 5A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD5NB120SZT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1200V 5A DPAK IGBT Transistor
279-STGD5NB120SZT4
SMD 1200V 5A DPAK IGBT Transistor 279-STGD5NB120SZT4
1200V 5A IGBT Transistor, DPAK, Surface Mount Product overview: STGD5NB120SZT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1200V, 5A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 1200V, 5A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD5NB120SZT4 can be used for catalog matching and distributor lookup.

1200V 5A IGBT Transistor, DPAK, Surface Mount Product overview: STGD5NB120SZT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1200V, 5A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, SMD, 1200V, 5A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD5NB120SZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - 8772879 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8772879
IGBTs 8772879
IGBT 5A 1200V Internally Clamped DPAK

IGBT 5A 1200V Internally Clamped DPAK

Supplier's Site
IGBTs - 8772879P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT 5A 1200V Internally Clamped DPAK

IGBT 5A 1200V Internally Clamped DPAK

Supplier's Site
IGBTs - 1655304 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1655304
IGBTs 1655304
IGBT 5A 1200V Internally Clamped DPAK

IGBT 5A 1200V Internally Clamped DPAK

Supplier's Site
Single IGBTs - 497-4352-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4352-2-ND
Single IGBTs 497-4352-2-ND
IGBT 1200V 10A 75W Surface Mount DPAK

IGBT 1200V 10A 75W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-4352-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4352-1-ND
Single IGBTs 497-4352-1-ND
IGBT 1200V 10A 75W Surface Mount DPAK

IGBT 1200V 10A 75W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-4352-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4352-6-ND
Single IGBTs 497-4352-6-ND
IGBT 1200V 10A 75W Surface Mount DPAK

IGBT 1200V 10A 75W Surface Mount DPAK

Buy Now Datasheet
IGBTs - Single - STGD5NB120SZT4 - 031196-STGD5NB120SZT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD5NB120SZT4
031196-STGD5NB120SZT4
IGBTs - Single - STGD5NB120SZT4 031196-STGD5NB120SZT4
Manufacturer: STMicroelectronics Win Source Part Number: 031196-STGD5NB120SZT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 75W Pulsed Collector Current: 10A Collector-emitter saturation voltage(Max): 2V @ 15V, 5A Total Switching Energy(Ets): 2.59mJ (on), 9mJ (off) Turn-on and Turn-off delay time: 690ns/12.1μs Testing Conditions: 960V, 5A, 1 kOhm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031196-STGD5NB120SZT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 75W
Pulsed Collector Current: 10A
Collector-emitter saturation voltage(Max): 2V @ 15V, 5A
Total Switching Energy(Ets): 2.59mJ (on), 9mJ (off)
Turn-on and Turn-off delay time: 690ns/12.1μs
Testing Conditions: 960V, 5A, 1 kOhm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGD5NB120SZT4
IGBT Transistors STGD5NB120SZT4
IGBT Transistors N-Ch 1200 Volt 5 Amp

IGBT Transistors N-Ch 1200 Volt 5 Amp

Buy Now Datasheet
Single IGBTs - STGD5NB120SZT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGD5NB120SZT4
Single IGBTs STGD5NB120SZT4
IGBT 1200V 10A 75W DPAK

IGBT 1200V 10A 75W DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD5NB120SZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD5NB120SZT4
Discrete Semiconductor Products - Transistors - IGBTs STGD5NB120SZT4
IGBT 1200V 10A 75W DPAK

IGBT 1200V 10A 75W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGD5NB120SZT4 8772879 8772879P 497-4352-2-ND 497-4352-1-ND 031196-STGD5NB120SZT4 STGD5NB120SZT4 STGD5NB120SZT4 STGD5NB120SZT4
Product Name SMD 1200V 5A DPAK IGBT Transistor IGBTs IGBTs Single IGBTs Single IGBTs IGBTs - Single - STGD5NB120SZT4 IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 75000 milliwatts 75000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel
Unlock Full Specs
to access all available technical data