STMicroelectronics, Inc. Single IGBTs STGD5NB120SZ-1

Description
IGBT 1200V 10A 75W Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
IGBT 1200V 10A 75W Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-16445-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16445-ND
Single IGBTs 497-16445-ND
IGBT 1200V 10A 75W Through Hole TO-251 (IPAK)

IGBT 1200V 10A 75W Through Hole TO-251 (IPAK)

Buy Now Datasheet
IGBTs - Single - STGD5NB120SZ-1 - 807021-STGD5NB120SZ-1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD5NB120SZ-1
807021-STGD5NB120SZ-1
IGBTs - Single - STGD5NB120SZ-1 807021-STGD5NB120SZ-1
Manufacturer: STMicroelectronics Win Source Part Number: 807021-STGD5NB120SZ- 1 Packaging: Tube Mounting Style: Through Hole Power - Max: 75W Current - Collector Pulsed (Icm): 10A Switching Energy: 2.59mJ (on), 9mJ (off) Input Type: Standard Test Condition: 960V, 5A, 1kOhm, 15V Supplier Device Package: I-PAK Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 5A Td (on/off) at 25°C: 690ns/12.1μs Part Number Series: STGD5

Manufacturer: STMicroelectronics
Win Source Part Number: 807021-STGD5NB120SZ-1
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 75W
Current - Collector Pulsed (Icm): 10A
Switching Energy: 2.59mJ (on), 9mJ (off)
Input Type: Standard
Test Condition: 960V, 5A, 1kOhm, 15V
Supplier Device Package: I-PAK
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 5A
Td (on/off) at 25°C: 690ns/12.1μs
Part Number Series: STGD5

Buy Now
Singapore, Singapore
5 A 1200 V IGBT Transistor
279-STGD5NB120SZ-1
5 A 1200 V IGBT Transistor 279-STGD5NB120SZ-1
5 A, 1200 V low drop internally clamped IGBT Product overview: STGD5NB120SZ-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 5 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD5NB120SZ-1 can be used for catalog matching and distributor lookup.

5 A, 1200 V low drop internally clamped IGBT Product overview: STGD5NB120SZ-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 5 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD5NB120SZ-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGD5NB120SZ-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD5NB120SZ-1
Discrete Semiconductor Products - Transistors - IGBTs STGD5NB120SZ-1
IGBT 1200V 10A 75W IPAK

IGBT 1200V 10A 75W IPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGD5NB120SZ-1
IGBT Transistors STGD5NB120SZ-1
IGBT Transistors 5 A 1200V LOW DROP INTERN CLAMPED IGBT

IGBT Transistors 5 A 1200V LOW DROP INTERN CLAMPED IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-16445-ND 807021-STGD5NB120SZ-1 279-STGD5NB120SZ-1 STGD5NB120SZ-1 STGD5NB120SZ-1
Product Name Single IGBTs IGBTs - Single - STGD5NB120SZ-1 5 A 1200 V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data