STMicroelectronics, Inc. IGBTs - Single - STGD5H60DF STGD5H60DF

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935363-STGD5H60DF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 600 V 10 A 83 W Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STGD5 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16479-6, 497-16479-1, 497-16479-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935363-STGD5H60DF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 600 V 10 A 83 W Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STGD5 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16479-6, 497-16479-1, 497-16479-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGD5H60DF - 935363-STGD5H60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD5H60DF
935363-STGD5H60DF
IGBTs - Single - STGD5H60DF 935363-STGD5H60DF
Manufacturer: STMicroelectronics Win Source Part Number: 935363-STGD5H60DF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 600 V 10 A 83 W Surface Mount DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STGD5 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-16479-6, 497-16479-1, 497-16479-2

Manufacturer: STMicroelectronics
Win Source Part Number: 935363-STGD5H60DF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 10 A 83 W Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STGD5
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-16479-6, 497-16479-1, 497-16479-2

Buy Now Datasheet
Singapore, Singapore
600 V 5 A IGBT Transistor
279-STGD5H60DF
600 V 5 A IGBT Transistor 279-STGD5H60DF
Trench gate field-stop IGBT, H series 600 V, 5 A high speed Product overview: STGD5H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 5 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD5H60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 600 V, 5 A high speed Product overview: STGD5H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 5 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD5H60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-16479-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16479-6-ND
Single IGBTs 497-16479-6-ND
IGBT Trench Field Stop 600V 10A 83W Surface Mount DPAK

IGBT Trench Field Stop 600V 10A 83W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-16479-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16479-1-ND
Single IGBTs 497-16479-1-ND
IGBT Trench Field Stop 600V 10A 83W Surface Mount DPAK

IGBT Trench Field Stop 600V 10A 83W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-16479-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16479-2-ND
Single IGBTs 497-16479-2-ND
IGBT Trench Field Stop 600V 10A 83W Surface Mount DPAK

IGBT Trench Field Stop 600V 10A 83W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD5H60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD5H60DF
Discrete Semiconductor Products - Transistors - IGBTs STGD5H60DF
TRENCH GATE FIELD-STOP IGBT, H S

TRENCH GATE FIELD-STOP IGBT, H S

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGD5H60DF
IGBT Transistors STGD5H60DF
IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 5 A high speed

IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 5 A high speed

Buy Now Datasheet
Single IGBTs - STGD5H60DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGD5H60DF
Single IGBTs STGD5H60DF
TRENCH GATE FIELD-STOP IGBT, H S

TRENCH GATE FIELD-STOP IGBT, H S

Supplier's Site Datasheet
Igbt, 600V, 10A, 175Deg C, 83W; Dc Collector Current Stmicroelectronics - 26AH0170 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 10A, 175Deg C, 83W; Dc Collector Current Stmicroelectronics
26AH0170
Igbt, 600V, 10A, 175Deg C, 83W; Dc Collector Current Stmicroelectronics 26AH0170
IGBT, 600V, 10A, 175DEG C, 83W; DC Collector Current:10A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:83W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-252; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 600V, 10A, 175DEG C, 83W; DC Collector Current:10A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:83W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-252; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 935363-STGD5H60DF 279-STGD5H60DF 497-16479-6-ND 497-16479-1-ND STGD5H60DF STGD5H60DF STGD5H60DF 26AH0170
Product Name IGBTs - Single - STGD5H60DF 600 V 5 A IGBT Transistor Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs Igbt, 600V, 10A, 175Deg C, 83W; Dc Collector Current Stmicroelectronics
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Features IGBT Trench Field Stop 600 V 10 A 83 W Surface Mount DPAK
Unlock Full Specs
to access all available technical data