STMicroelectronics 1200V 16A 105000mW IGBT Transistor STGD3NC120H-1

Description
Trans IGBT Chip N-CH 1200V 16A 105000mW 3-Pin(3+Tab) IPAK Tube Product overview: STGD3NC120H-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 16A, 105000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 16A, 105000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NC120H-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Chip N-CH 1200V 16A 105000mW 3-Pin(3+Tab) IPAK Tube Product overview: STGD3NC120H-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 16A, 105000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 16A, 105000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NC120H-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V 16A 105000mW IGBT Transistor - 279-STGD3NC120H-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V 16A 105000mW IGBT Transistor
279-STGD3NC120H-1
1200V 16A 105000mW IGBT Transistor 279-STGD3NC120H-1
Trans IGBT Chip N-CH 1200V 16A 105000mW 3-Pin(3+Tab) IPAK Tube Product overview: STGD3NC120H-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 16A, 105000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 16A, 105000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NC120H-1 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 1200V 16A 105000mW 3-Pin(3+Tab) IPAK Tube Product overview: STGD3NC120H-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 16A, 105000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 16A, 105000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NC120H-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGD3NC120H-1 - 897985-STGD3NC120H-1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD3NC120H-1
897985-STGD3NC120H-1
IGBTs - Single - STGD3NC120H-1 897985-STGD3NC120H-1
Manufacturer: STMicroelectronics Win Source Part Number: 897985-STGD3NC120H-1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 1200 V 16 A 105 W Through Hole IPAK (TO-251) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Family Name: STGD3 Categories: Discrete Semiconductor Products Case / Package: IPAK (TO-251) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 897985-STGD3NC120H-1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 1200 V 16 A 105 W Through Hole IPAK (TO-251)
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: STGD3
Categories: Discrete Semiconductor Products
Case / Package: IPAK (TO-251)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD3NC120H-1
Discrete Semiconductor Products - Transistors - IGBTs STGD3NC120H-1
IGBT 1200V 16A IPAK

IGBT 1200V 16A IPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGD3NC120H-1
IGBT Transistors STGD3NC120H-1
IGBT Transistors 7 A, 1200 V very fast IGBT

IGBT Transistors 7 A, 1200 V very fast IGBT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGD3NC120H-1 897985-STGD3NC120H-1 STGD3NC120H-1 STGD3NC120H-1
Product Name 1200V 16A 105000mW IGBT Transistor IGBTs - Single - STGD3NC120H-1 Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
PD 105000 milliwatts
Unlock Full Specs
to access all available technical data