IGBT 600V 6A 48W Surface Mount DPAK
IGBT 600V 6A 48W DPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | STGD3NB60SD-1-ND | STGD3NB60SD-1 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | 175 C (347 F) |