STMicroelectronics, Inc. N-Channel 10A 600V DPAK IGBT Transistor STGD3NB60HDT4

Description
10A, 600V, N-CHANNEL IGBT, TO-252AA, DPAK-3 Product overview: STGD3NB60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 600V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 10A, 600V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NB60HDT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10A, 600V, N-CHANNEL IGBT, TO-252AA, DPAK-3 Product overview: STGD3NB60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 600V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 10A, 600V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NB60HDT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 10A 600V DPAK IGBT Transistor
279-STGD3NB60HDT4
N-Channel 10A 600V DPAK IGBT Transistor 279-STGD3NB60HDT4
10A, 600V, N-CHANNEL IGBT, TO-252AA, DPAK-3 Product overview: STGD3NB60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 600V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 10A, 600V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NB60HDT4 can be used for catalog matching and distributor lookup.

10A, 600V, N-CHANNEL IGBT, TO-252AA, DPAK-3 Product overview: STGD3NB60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 600V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 10A, 600V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NB60HDT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - STGD3NB60HDT4-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
STGD3NB60HDT4-ND
Single IGBTs STGD3NB60HDT4-ND
IGBT 600V 10A 50W Surface Mount DPAK

IGBT 600V 10A 50W Surface Mount DPAK

Buy Now Datasheet
IGBTs - Single - STGD3NB60HDT4 - 795612-STGD3NB60HDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD3NB60HDT4
795612-STGD3NB60HDT4
IGBTs - Single - STGD3NB60HDT4 795612-STGD3NB60HDT4
Manufacturer: STMicroelectronics Win Source Part Number: 795612-STGD3NB60HDT4 Series: PowerMESH Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Power - Max: 50W Reverse Recovery Time (trr): 95ns Current - Collector Pulsed (Icm): 24A Switching Energy: 33μJ (off) Input Type: Standard Gate Charge: 21nC Td (on/off) @ 25°C: 5ns/53ns Test Condition: 480V, 3A, 10 Ohm, 15V Part Status: Obsolete(EOL) Family Name: STGD3NB60H Categories: Discrete Semiconductor Products Manufacturer Package: D-Pak Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 3A Alternative Parts (Cross-Reference): IKD06N60RFA; IKD06N60RFAATMA1; IGD06N60T; IKD06N60RAATMA2; Introduction Date: September 25, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 795612-STGD3NB60HDT4
Series: PowerMESH
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 50W
Reverse Recovery Time (trr): 95ns
Current - Collector Pulsed (Icm): 24A
Switching Energy: 33μJ (off)
Input Type: Standard
Gate Charge: 21nC
Td (on/off) @ 25°C: 5ns/53ns
Test Condition: 480V, 3A, 10 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: STGD3NB60H
Categories: Discrete Semiconductor Products
Manufacturer Package: D-Pak
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 3A
Alternative Parts (Cross-Reference): IKD06N60RFA; IKD06N60RFAATMA1; IGD06N60T; IKD06N60RAATMA2;
Introduction Date: September 25, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD3NB60HDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD3NB60HDT4
Discrete Semiconductor Products - Transistors - IGBTs STGD3NB60HDT4
IGBT 600V 10A 50W DPAK

IGBT 600V 10A 50W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGD3NB60HDT4 STGD3NB60HDT4-ND 795612-STGD3NB60HDT4 STGD3NB60HDT4
Product Name N-Channel 10A 600V DPAK IGBT Transistor Single IGBTs IGBTs - Single - STGD3NB60HDT4 Discrete Semiconductor Products - Transistors - IGBTs
PD 50000 milliwatts
Unlock Full Specs
to access all available technical data