Manufacturer: STMicroelectronics
Win Source Part Number: 1261018-STGD3NB60H
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
6A, 600V, N-CHANNEL IGBT, TO-252AA, TO-252, DPAK-3 Product overview: STGD3NB60H from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 600V, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 6A, 600V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NB60H can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1261018-STGD3NB60H | 279-STGD3NB60H |
| Product Name | IGBTs - Single - STGD3NB60H | N-Channel 6A 600V TO-252 IGBT Transistor |
| Package Type | SOT3; TO-252 (DPAK) |