STMicroelectronics, Inc. N-Channel 6A 600V TO-252 IGBT Transistor STGD3NB60FT4

Description
6A, 600V, N-CHANNEL IGBT, TO-252AA, TO-252, DPAK-3 Product overview: STGD3NB60FT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 600V, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 6A, 600V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NB60FT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A, 600V, N-CHANNEL IGBT, TO-252AA, TO-252, DPAK-3 Product overview: STGD3NB60FT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 600V, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 6A, 600V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NB60FT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 6A 600V TO-252 IGBT Transistor
279-STGD3NB60FT4
N-Channel 6A 600V TO-252 IGBT Transistor 279-STGD3NB60FT4
6A, 600V, N-CHANNEL IGBT, TO-252AA, TO-252, DPAK-3 Product overview: STGD3NB60FT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 600V, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 6A, 600V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NB60FT4 can be used for catalog matching and distributor lookup.

6A, 600V, N-CHANNEL IGBT, TO-252AA, TO-252, DPAK-3 Product overview: STGD3NB60FT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 600V, TO-252. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 6A, 600V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3NB60FT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277351-STGD3NB60FT4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277351-STGD3NB60FT4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277351-STGD3NB60FT4
Win Source Part Number: 1277351-STGD3NB60FT4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 60 W Reverse Recovery Time (trr): 45 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 6 A Current - Collector Pulsed (Icm): 24 A Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 3A Switching Energy: 125µJ (off) Input Type: Standard Gate Charge: 16 nC Td (on/off) @ 25°C: 12.5ns/105ns Test Condition: 480V, 3A, 10Ohm, 15V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 1805-STGD3NB60FT4TR, 497-2450-1,497-2450- 2,-497-2450-1,-497-2 450-2,1805-STGD3NB60 FT4CT Base Product Number: STGD3 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1277351-STGD3NB60FT4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 60 W
Reverse Recovery Time (trr): 45 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 6 A
Current - Collector Pulsed (Icm): 24 A
Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 3A
Switching Energy: 125µJ (off)
Input Type: Standard
Gate Charge: 16 nC
Td (on/off) @ 25°C: 12.5ns/105ns
Test Condition: 480V, 3A, 10Ohm, 15V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 1805-STGD3NB60FT4TR,497-2450-1,497-2450-2,-497-2450-1,-497-2450-2,1805-STGD3NB60FT4CT
Base Product Number: STGD3
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single IGBTs - 497-2450-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-2450-2-ND
Single IGBTs 497-2450-2-ND
IGBT 600V 6A 60W Surface Mount DPAK

IGBT 600V 6A 60W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD3NB60FT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD3NB60FT4
Discrete Semiconductor Products - Transistors - IGBTs STGD3NB60FT4
IGBT 600V 6A 60W DPAK

IGBT 600V 6A 60W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGD3NB60FT4 1277351-STGD3NB60FT4 497-2450-2-ND STGD3NB60FT4
Product Name N-Channel 6A 600V TO-252 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 60000 milliwatts
Unlock Full Specs
to access all available technical data