STMicroelectronics, Inc. Single IGBTs STGD3HF60HDT4

Description
IGBT 600V 7.5A 38W Surface Mount DPAK
Request a Quote Datasheet
Description
IGBT 600V 7.5A 38W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-10960-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10960-1-ND
Single IGBTs 497-10960-1-ND
IGBT 600V 7.5A 38W Surface Mount DPAK

IGBT 600V 7.5A 38W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-10960-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10960-6-ND
Single IGBTs 497-10960-6-ND
IGBT 600V 7.5A 38W Surface Mount DPAK

IGBT 600V 7.5A 38W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-10960-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10960-2-ND
Single IGBTs 497-10960-2-ND
IGBT 600V 7.5A 38W Surface Mount DPAK

IGBT 600V 7.5A 38W Surface Mount DPAK

Buy Now Datasheet
IGBTs - Single - STGD3HF60HDT4 - 1261017-STGD3HF60HDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD3HF60HDT4
1261017-STGD3HF60HDT4
IGBTs - Single - STGD3HF60HDT4 1261017-STGD3HF60HDT4
Manufacturer: STMicroelectronics Win Source Part Number: 1261017-STGD3HF60HDT 4 Packaging: Reel Mounting Style: SMD Reverse Recovery Time (trr): 85ns Current - Collector Pulsed (Icm): 18A Switching Energy: 19μJ (on), 12μJ (off) Input Type: Standard Gate Charge: 12nC Test Condition: 400V, 1.5A, 100Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - Collector (Ic) (Maximum): 7.5A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: STG*3HF Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 38W Vce(on) (Maximum) at Vge, Ic: 2.95V at 15V, 1.5A Td (on/off) at 25°C: 11ns/60ns

Manufacturer: STMicroelectronics
Win Source Part Number: 1261017-STGD3HF60HDT4
Packaging: Reel
Mounting Style: SMD
Reverse Recovery Time (trr): 85ns
Current - Collector Pulsed (Icm): 18A
Switching Energy: 19μJ (on), 12μJ (off)
Input Type: Standard
Gate Charge: 12nC
Test Condition: 400V, 1.5A, 100Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 7.5A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: STG*3HF
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 38W
Vce(on) (Maximum) at Vge, Ic: 2.95V at 15V, 1.5A
Td (on/off) at 25°C: 11ns/60ns

Buy Now Datasheet
Singapore, Singapore
600V 7.5A 38000mW DPAK IGBT Transistor
279-STGD3HF60HDT4
600V 7.5A 38000mW DPAK IGBT Transistor 279-STGD3HF60HDT4
Trans IGBT Chip N-CH 600V 7.5A 38000mW 3-Pin(2+Tab) DPAK T/R Product overview: STGD3HF60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5A, 38000mW, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7.5A, 38000mW, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3HF60HDT4 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 7.5A 38000mW 3-Pin(2+Tab) DPAK T/R Product overview: STGD3HF60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.5A, 38000mW, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7.5A, 38000mW, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD3HF60HDT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD3HF60HDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD3HF60HDT4
Discrete Semiconductor Products - Transistors - IGBTs STGD3HF60HDT4
IGBT 600V 7.5A 38W DPAK

IGBT 600V 7.5A 38W DPAK

Supplier's Site
3/4.5 A, 600 V Very Fast Igbt; Dc Collector Current Stmicroelectronics - 99AC4451 - Newark, An Avnet Company
Chicago, IL, United States
3/4.5 A, 600 V Very Fast Igbt; Dc Collector Current Stmicroelectronics
99AC4451
3/4.5 A, 600 V Very Fast Igbt; Dc Collector Current Stmicroelectronics 99AC4451
3/4.5 A, 600 V VERY FAST IGBT; DC Collector Current:7.5A; Collector Emitter Saturation Voltage Vce(on):2.45V; Power Dissipation Pd:38W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-252; No. of Pins:3Pins; RoHS Compliant: Yes

3/4.5 A, 600 V VERY FAST IGBT; DC Collector Current:7.5A; Collector Emitter Saturation Voltage Vce(on):2.45V; Power Dissipation Pd:38W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-252; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGD3HF60HDT4
IGBT Transistors STGD3HF60HDT4
IGBT Transistors 4.5 A 600V IGBT 20V VGE 25A IFSM

IGBT Transistors 4.5 A 600V IGBT 20V VGE 25A IFSM

Buy Now Datasheet
Single IGBTs - STGD3HF60HDT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGD3HF60HDT4
Single IGBTs STGD3HF60HDT4
IGBT 600V 7.5A 38W DPAK

IGBT 600V 7.5A 38W DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-10960-1-ND 497-10960-6-ND 1261017-STGD3HF60HDT4 279-STGD3HF60HDT4 STGD3HF60HDT4 99AC4451 STGD3HF60HDT4 STGD3HF60HDT4
Product Name Single IGBTs Single IGBTs IGBTs - Single - STGD3HF60HDT4 600V 7.5A 38000mW DPAK IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs 3/4.5 A, 600 V Very Fast Igbt; Dc Collector Current Stmicroelectronics IGBT Transistors Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data