STMicroelectronics, Inc. Single IGBTs STGD25N40LZAG

Description
IGBT 435V 25A 125W Surface Mount D-PAK (TO-252)
Request a Quote Datasheet
Description
IGBT 435V 25A 125W Surface Mount D-PAK (TO-252)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-17642-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-17642-2-ND
Single IGBTs 497-17642-2-ND
IGBT 435V 25A 125W Surface Mount D-PAK (TO-252)

IGBT 435V 25A 125W Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single IGBTs - 497-17642-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-17642-1-ND
Single IGBTs 497-17642-1-ND
IGBT 435V 25A 125W Surface Mount D-PAK (TO-252)

IGBT 435V 25A 125W Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single IGBTs - 497-17642-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-17642-6-ND
Single IGBTs 497-17642-6-ND
IGBT 435V 25A 125W Surface Mount D-PAK (TO-252)

IGBT 435V 25A 125W Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1145540-STGD25N40LZAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1145540-STGD25N40LZAG
Discrete Semiconductor Products - Transistors - IGBTs - Single 1145540-STGD25N40LZAG
Win Source Part Number: 1145540-STGD25N40LZA G Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 125 W Voltage - Collector Emitter Breakdown (Max): 435 V Current - Collector (Ic) (Max): 25 A Current - Collector Pulsed (Icm): 50 A Vce(on) (Max) @ Vge, Ic: 1.25V @ 4V, 6A Input Type: Logic Gate Charge: 26 nC Td (on/off) @ 25°C: 1.1µs/4.6µs Test Condition: 300V, 10A, 1kOhm, 5V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17642-1,497-1764 2-6,497-17642-2 Base Product Number: STGD25

Win Source Part Number: 1145540-STGD25N40LZAG
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 125 W
Voltage - Collector Emitter Breakdown (Max): 435 V
Current - Collector (Ic) (Max): 25 A
Current - Collector Pulsed (Icm): 50 A
Vce(on) (Max) @ Vge, Ic: 1.25V @ 4V, 6A
Input Type: Logic
Gate Charge: 26 nC
Td (on/off) @ 25°C: 1.1µs/4.6µs
Test Condition: 300V, 10A, 1kOhm, 5V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17642-1,497-17642-6,497-17642-2
Base Product Number: STGD25

Buy Now Datasheet
Singapore, Singapore
Automotive 400 V IGBT Transistor
279-STGD25N40LZAG
Automotive 400 V IGBT Transistor 279-STGD25N40LZAG
Automotive-grade 400 V internally clamped IGBT ESCIS 320 mJ Product overview: STGD25N40LZAG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 400 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD25N40LZAG can be used for catalog matching and distributor lookup.

Automotive-grade 400 V internally clamped IGBT ESCIS 320 mJ Product overview: STGD25N40LZAG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 400 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD25N40LZAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - STGD25N40LZAG - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGD25N40LZAG
Single IGBTs STGD25N40LZAG
POWER TRANSISTORS

POWER TRANSISTORS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD25N40LZAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD25N40LZAG
Discrete Semiconductor Products - Transistors - IGBTs STGD25N40LZAG
POWER TRANSISTORS

POWER TRANSISTORS

Supplier's Site
Igbt, Aec-Q101, 400V, 25A, To-252; Dc Collector Current Stmicroelectronics - 44AC2900 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Aec-Q101, 400V, 25A, To-252; Dc Collector Current Stmicroelectronics
44AC2900
Igbt, Aec-Q101, 400V, 25A, To-252; Dc Collector Current Stmicroelectronics 44AC2900
IGBT, AEC-Q101, 400V, 25A, TO-252; DC Collector Current:25A; Collector Emitter Saturation Voltage Vce(on):1.1V; Power Dissipation Pd:125W; Collector Emitter Voltage V(br)ceo:400V; Transistor Case Style:TO-252; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, AEC-Q101, 400V, 25A, TO-252; DC Collector Current:25A; Collector Emitter Saturation Voltage Vce(on):1.1V; Power Dissipation Pd:125W; Collector Emitter Voltage V(br)ceo:400V; Transistor Case Style:TO-252; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGD25N40LZAG
IGBT Transistors STGD25N40LZAG
IGBT Transistors PTD HIGH VOLTAGE

IGBT Transistors PTD HIGH VOLTAGE

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-17642-2-ND 497-17642-1-ND 1145540-STGD25N40LZAG 279-STGD25N40LZAG STGD25N40LZAG STGD25N40LZAG 44AC2900 STGD25N40LZAG
Product Name Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Automotive 400 V IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, Aec-Q101, 400V, 25A, To-252; Dc Collector Current Stmicroelectronics IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive TO-3; TO-252 (DPAK)
Packing Method Tape Reel Cut Tape (CT) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data