STMicroelectronics, Inc. Single IGBTs STGD20N45LZAG

Description
IGBT 450V 25A 125W Surface Mount D-PAK (TO-252)
Request a Quote Datasheet
Description
IGBT 450V 25A 125W Surface Mount D-PAK (TO-252)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-17644-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-17644-2-ND
Single IGBTs 497-17644-2-ND
IGBT 450V 25A 125W Surface Mount D-PAK (TO-252)

IGBT 450V 25A 125W Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single IGBTs - 497-17644-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-17644-1-ND
Single IGBTs 497-17644-1-ND
IGBT 450V 25A 125W Surface Mount D-PAK (TO-252)

IGBT 450V 25A 125W Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single IGBTs - 497-17644-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-17644-6-ND
Single IGBTs 497-17644-6-ND
IGBT 450V 25A 125W Surface Mount D-PAK (TO-252)

IGBT 450V 25A 125W Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1143673-STGD20N45LZAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1143673-STGD20N45LZAG
Discrete Semiconductor Products - Transistors - IGBTs - Single 1143673-STGD20N45LZAG
Win Source Part Number: 1143673-STGD20N45LZA G Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 125 W Voltage - Collector Emitter Breakdown (Max): 450 V Current - Collector (Ic) (Max): 25 A Current - Collector Pulsed (Icm): 50 A Vce(on) (Max) @ Vge, Ic: 1.25V @ 4V, 6A Input Type: Logic Gate Charge: 26 nC Td (on/off) @ 25°C: 1.1µs/4.6µs Test Condition: 300V, 10A, 1kOhm, 5V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17644-6,497-1764 4-1,497-17644-2 Base Product Number: STGD20

Win Source Part Number: 1143673-STGD20N45LZAG
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 125 W
Voltage - Collector Emitter Breakdown (Max): 450 V
Current - Collector (Ic) (Max): 25 A
Current - Collector Pulsed (Icm): 50 A
Vce(on) (Max) @ Vge, Ic: 1.25V @ 4V, 6A
Input Type: Logic
Gate Charge: 26 nC
Td (on/off) @ 25°C: 1.1µs/4.6µs
Test Condition: 300V, 10A, 1kOhm, 5V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17644-6,497-17644-1,497-17644-2
Base Product Number: STGD20

Buy Now Datasheet
Singapore, Singapore
Automotive 450 V IGBT Transistor
279-STGD20N45LZAG
Automotive 450 V IGBT Transistor 279-STGD20N45LZAG
Automotive-grade 450 V internally clamped IGBT ESCIS 300 mJ Product overview: STGD20N45LZAG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 450 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 450 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD20N45LZAG can be used for catalog matching and distributor lookup.

Automotive-grade 450 V internally clamped IGBT ESCIS 300 mJ Product overview: STGD20N45LZAG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 450 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 450 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD20N45LZAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGD20N45LZAG
IGBT Transistors STGD20N45LZAG
IGBT Transistors PTD HIGH VOLTAGE

IGBT Transistors PTD HIGH VOLTAGE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD20N45LZAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD20N45LZAG
Discrete Semiconductor Products - Transistors - IGBTs STGD20N45LZAG
POWER TRANSISTORS

POWER TRANSISTORS

Supplier's Site
Single IGBTs - STGD20N45LZAG - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGD20N45LZAG
Single IGBTs STGD20N45LZAG
POWER TRANSISTORS

POWER TRANSISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-17644-2-ND 497-17644-1-ND 1143673-STGD20N45LZAG 279-STGD20N45LZAG STGD20N45LZAG STGD20N45LZAG STGD20N45LZAG
Product Name Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Automotive 450 V IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data