STMicroelectronics, Inc. Single IGBTs STGD20N40LZ

Description
IGBT 390V 25A 125W Surface Mount DPAK
Request a Quote Datasheet
Description
IGBT 390V 25A 125W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-13953-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13953-1-ND
Single IGBTs 497-13953-1-ND
IGBT 390V 25A 125W Surface Mount DPAK

IGBT 390V 25A 125W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-13953-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13953-2-ND
Single IGBTs 497-13953-2-ND
IGBT 390V 25A 125W Surface Mount DPAK

IGBT 390V 25A 125W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1096881-STGD20N40LZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1096881-STGD20N40LZ
Discrete Semiconductor Products - Transistors - IGBTs - Single 1096881-STGD20N40LZ
Win Source Part Number: 1096881-STGD20N40LZ Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: Automotive, AEC-Q101, PowerMESH™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 125 W Voltage - Collector Emitter Breakdown (Max): 390 V Current - Collector (Ic) (Max): 25 A Current - Collector Pulsed (Icm): 40 A Vce(on) (Max) @ Vge, Ic: 1.6V @ 4V, 6A Input Type: Logic Gate Charge: 24 nC Td (on/off) @ 25°C: 700ns/4.3µs Test Condition: 300V, 10A, 1kOhm, 5V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): STGD19N40LZ; ISL9V3040D3ST; STGD18N40LZT4; NGTB10N60R2DT4G; FGD3040G2-F085; STGD6NC60HDT4; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13953-6,497-139 53-2,-497-13953-1,49 7-13953-1,-497-13953 -2,497-13953-6,STGD2 0N40LZ-ND Base Product Number: STGD20

Win Source Part Number: 1096881-STGD20N40LZ
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: Automotive, AEC-Q101, PowerMESH™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 125 W
Voltage - Collector Emitter Breakdown (Max): 390 V
Current - Collector (Ic) (Max): 25 A
Current - Collector Pulsed (Icm): 40 A
Vce(on) (Max) @ Vge, Ic: 1.6V @ 4V, 6A
Input Type: Logic
Gate Charge: 24 nC
Td (on/off) @ 25°C: 700ns/4.3µs
Test Condition: 300V, 10A, 1kOhm, 5V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): STGD19N40LZ; ISL9V3040D3ST; STGD18N40LZT4; NGTB10N60R2DT4G; FGD3040G2-F085; STGD6NC60HDT4;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-13953-6,497-13953-2,-497-13953-1,497-13953-1,-497-13953-2,497-13953-6,STGD20N40LZ-ND
Base Product Number: STGD20

Buy Now Datasheet
Singapore, Singapore
Automotive 390 V IGBT Transistor
279-STGD20N40LZ
Automotive 390 V IGBT Transistor 279-STGD20N40LZ
Automotive-grade 390 V internally clamped IGBT ESCIS 300 mJ Product overview: STGD20N40LZ from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 390 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD20N40LZ can be used for catalog matching and distributor lookup.

Automotive-grade 390 V internally clamped IGBT ESCIS 300 mJ Product overview: STGD20N40LZ from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 390 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD20N40LZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD20N40LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD20N40LZ
Discrete Semiconductor Products - Transistors - IGBTs STGD20N40LZ
IGBT 390V 25A 125W DPAK

IGBT 390V 25A 125W DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGD20N40LZ
IGBT Transistors STGD20N40LZ
IGBT Transistors Auto 390V IGBT Clamped 300mJ EAS

IGBT Transistors Auto 390V IGBT Clamped 300mJ EAS

Buy Now Datasheet
Single IGBTs - STGD20N40LZ - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGD20N40LZ
Single IGBTs STGD20N40LZ
IGBT 390V 25A 125W DPAK

IGBT 390V 25A 125W DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-13953-1-ND 497-13953-2-ND 1096881-STGD20N40LZ 279-STGD20N40LZ STGD20N40LZ STGD20N40LZ STGD20N40LZ
Product Name Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Automotive 390 V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 Automotive TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Cut Tape (CT) Tape Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data