STMicroelectronics, Inc. Single IGBTs STGD18N40LZ-1

Description
IGBT 420V 25A 125W Through Hole I-PAK
Request a Quote Datasheet
Description
IGBT 420V 25A 125W Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-15121-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15121-5-ND
Single IGBTs 497-15121-5-ND
IGBT 420V 25A 125W Through Hole I-PAK

IGBT 420V 25A 125W Through Hole I-PAK

Buy Now Datasheet
IGBTs - Single - STGD18N40LZ-1 - 1261016-STGD18N40LZ-1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD18N40LZ-1
1261016-STGD18N40LZ-1
IGBTs - Single - STGD18N40LZ-1 1261016-STGD18N40LZ-1
Manufacturer: STMicroelectronics Win Source Part Number: 1261016-STGD18N40LZ- 1 Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Power - Max: 125W Current - Collector Pulsed (Icm): 40A Input Type: Logic Gate Charge: 29nc Td (on/off) @ 25°C: 650ns/13.5μs Test Condition: 300V, 10A, 5V Part Status: Obsolete(EOL) Family Name: STGD18N40LZ Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: I-Pak Current - Collector (Ic) (Maximum): 25A Voltage - Collector Emitter Breakdown (Maximum): 420V Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 4.5V, 10A Alternative Parts (Cross-Reference): STGD18N40LZT4; Introduction Date: January 14, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261016-STGD18N40LZ-1
Series: PowerMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Power - Max: 125W
Current - Collector Pulsed (Icm): 40A
Input Type: Logic
Gate Charge: 29nc
Td (on/off) @ 25°C: 650ns/13.5μs
Test Condition: 300V, 10A, 5V
Part Status: Obsolete(EOL)
Family Name: STGD18N40LZ
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: I-Pak
Current - Collector (Ic) (Maximum): 25A
Voltage - Collector Emitter Breakdown (Maximum): 420V
Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 4.5V, 10A
Alternative Parts (Cross-Reference): STGD18N40LZT4;
Introduction Date: January 14, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 390 V IGBT Transistor
279-STGD18N40LZ-1
Automotive 390 V IGBT Transistor 279-STGD18N40LZ-1
Automotive-grade 390 V internally clamped IGBT ESCIS 180 mJ Product overview: STGD18N40LZ-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 390 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD18N40LZ-1 can be used for catalog matching and distributor lookup.

Automotive-grade 390 V internally clamped IGBT ESCIS 180 mJ Product overview: STGD18N40LZ-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 390 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD18N40LZ-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD18N40LZ-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD18N40LZ-1
Discrete Semiconductor Products - Transistors - IGBTs STGD18N40LZ-1
IGBT 420V 25A 125W IPAK

IGBT 420V 25A 125W IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-15121-5-ND 1261016-STGD18N40LZ-1 279-STGD18N40LZ-1 STGD18N40LZ-1
Product Name Single IGBTs IGBTs - Single - STGD18N40LZ-1 Automotive 390 V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data