STMicroelectronics, Inc. IGBTs - Single - STGD14NC60KT4 STGD14NC60KT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103015-STGD14NC60KT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 34.4nC Family Name: STGD14NC60K Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 25A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 80W Collector-emitter saturation voltage(Max): 2.5V @ 15V, 7A Total Switching Energy(Ets): 82μJ (on), 155μJ (off) Turn-on and Turn-off delay time: 22.5ns/116ns Testing Conditions: 390V, 7A, 10 Ohm, 15V Alternative Parts (Cross-Reference): IKD15N60RFA; IRG4RC20FTRR; IKD10N60RFA; IKD10N60RA; Introduction Date: July 12, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103015-STGD14NC60KT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 34.4nC Family Name: STGD14NC60K Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 25A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 80W Collector-emitter saturation voltage(Max): 2.5V @ 15V, 7A Total Switching Energy(Ets): 82μJ (on), 155μJ (off) Turn-on and Turn-off delay time: 22.5ns/116ns Testing Conditions: 390V, 7A, 10 Ohm, 15V Alternative Parts (Cross-Reference): IKD15N60RFA; IRG4RC20FTRR; IKD10N60RFA; IKD10N60RA; Introduction Date: July 12, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGD14NC60KT4 - 1103015-STGD14NC60KT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD14NC60KT4
1103015-STGD14NC60KT4
IGBTs - Single - STGD14NC60KT4 1103015-STGD14NC60KT4
Manufacturer: STMicroelectronics Win Source Part Number: 1103015-STGD14NC60KT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 34.4nC Family Name: STGD14NC60K Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 25A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 80W Collector-emitter saturation voltage(Max): 2.5V @ 15V, 7A Total Switching Energy(Ets): 82μJ (on), 155μJ (off) Turn-on and Turn-off delay time: 22.5ns/116ns Testing Conditions: 390V, 7A, 10 Ohm, 15V Alternative Parts (Cross-Reference): IKD15N60RFA; IRG4RC20FTRR; IKD10N60RFA; IKD10N60RA; Introduction Date: July 12, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103015-STGD14NC60KT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 34.4nC
Family Name: STGD14NC60K
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 80W
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 7A
Total Switching Energy(Ets): 82μJ (on), 155μJ (off)
Turn-on and Turn-off delay time: 22.5ns/116ns
Testing Conditions: 390V, 7A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): IKD15N60RFA; IRG4RC20FTRR; IKD10N60RFA; IKD10N60RA;
Introduction Date: July 12, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-STGD14NC60KT4
IGBT Transistor 279-STGD14NC60KT4
New short circuit rugged "K" series Product overview: STGD14NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD14NC60KT4 can be used for catalog matching and distributor lookup.

New short circuit rugged "K" series Product overview: STGD14NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD14NC60KT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD14NC60KT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD14NC60KT4
Discrete Semiconductor Products - Transistors - IGBTs STGD14NC60KT4
IGBT 600V 25A 80W DPAK

IGBT 600V 25A 80W DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGD14NC60KT4
IGBT Transistors STGD14NC60KT4
IGBT Transistors N-channel MOSFET

IGBT Transistors N-channel MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1103015-STGD14NC60KT4 279-STGD14NC60KT4 STGD14NC60KT4 STGD14NC60KT4
Product Name IGBTs - Single - STGD14NC60KT4 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCE(on) 2.5 volts
Unlock Full Specs
to access all available technical data