STMicroelectronics, Inc. IGBTs - Single - STGD10NC60SDT4 STGD10NC60SDT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103014-STGD10NC60SD T4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 22ns Input Type: Standard Gate Charge: 18nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 18A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 25A Collector-emitter saturation voltage(Max): 1.65V @ 15V, 5A Total Switching Energy(Ets): 60μJ (on), 340μJ (off) Turn-on and Turn-off delay time: 19ns/160ns Testing Conditions: 390V, 5A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103014-STGD10NC60SD T4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 22ns Input Type: Standard Gate Charge: 18nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 18A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 25A Collector-emitter saturation voltage(Max): 1.65V @ 15V, 5A Total Switching Energy(Ets): 60μJ (on), 340μJ (off) Turn-on and Turn-off delay time: 19ns/160ns Testing Conditions: 390V, 5A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGD10NC60SDT4 - 1103014-STGD10NC60SDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD10NC60SDT4
1103014-STGD10NC60SDT4
IGBTs - Single - STGD10NC60SDT4 1103014-STGD10NC60SDT4
Manufacturer: STMicroelectronics Win Source Part Number: 1103014-STGD10NC60SD T4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 22ns Input Type: Standard Gate Charge: 18nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 18A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 25A Collector-emitter saturation voltage(Max): 1.65V @ 15V, 5A Total Switching Energy(Ets): 60μJ (on), 340μJ (off) Turn-on and Turn-off delay time: 19ns/160ns Testing Conditions: 390V, 5A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103014-STGD10NC60SDT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 22ns
Input Type: Standard
Gate Charge: 18nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 18A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 25A
Collector-emitter saturation voltage(Max): 1.65V @ 15V, 5A
Total Switching Energy(Ets): 60μJ (on), 340μJ (off)
Turn-on and Turn-off delay time: 19ns/160ns
Testing Conditions: 390V, 5A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
600V 18A DPAK IGBT Transistor
279-STGD10NC60SDT4
600V 18A DPAK IGBT Transistor 279-STGD10NC60SDT4
600V 18A N-CH IGBT DPAK Transistor Product overview: STGD10NC60SDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 18A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD10NC60SDT4 can be used for catalog matching and distributor lookup.

600V 18A N-CH IGBT DPAK Transistor Product overview: STGD10NC60SDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 18A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD10NC60SDT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-10014-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10014-2-ND
Single IGBTs 497-10014-2-ND
IGBT 600V 18A 60W Surface Mount DPAK

IGBT 600V 18A 60W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD10NC60SDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD10NC60SDT4
Discrete Semiconductor Products - Transistors - IGBTs STGD10NC60SDT4
IGBT 600V 18A 60W DPAK

IGBT 600V 18A 60W DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1103014-STGD10NC60SDT4 279-STGD10NC60SDT4 497-10014-2-ND STGD10NC60SDT4
Product Name IGBTs - Single - STGD10NC60SDT4 600V 18A DPAK IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 1.65 volts
Unlock Full Specs
to access all available technical data