STMicroelectronics, Inc. N-Channel 20A 600V DPAK IGBT Transistor STGD10NC60KT4

Description
20A, 600V, N-CHANNEL IGBT, ROHS COMPLIANT, DPAK-3 Product overview: STGD10NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 600V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD10NC60KT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20A, 600V, N-CHANNEL IGBT, ROHS COMPLIANT, DPAK-3 Product overview: STGD10NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 600V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD10NC60KT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20A 600V DPAK IGBT Transistor
279-STGD10NC60KT4
N-Channel 20A 600V DPAK IGBT Transistor 279-STGD10NC60KT4
20A, 600V, N-CHANNEL IGBT, ROHS COMPLIANT, DPAK-3 Product overview: STGD10NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 600V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD10NC60KT4 can be used for catalog matching and distributor lookup.

20A, 600V, N-CHANNEL IGBT, ROHS COMPLIANT, DPAK-3 Product overview: STGD10NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 600V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD10NC60KT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - STGD10NC60KT4-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
STGD10NC60KT4-ND
Single IGBTs STGD10NC60KT4-ND
IGBT 600V 20A 60W Surface Mount DPAK

IGBT 600V 20A 60W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277347-STGD10NC60KT4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277347-STGD10NC60KT4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277347-STGD10NC60KT4
Win Source Part Number: 1277347-STGD10NC60KT 4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 60 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 20 A Current - Collector Pulsed (Icm): 30 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 5A Switching Energy: 55µJ (on), 85µJ (off) Input Type: Standard Gate Charge: 19 nC Td (on/off) @ 25°C: 17ns/72ns Test Condition: 390V, 5A, 10Ohm, 15V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGD10 Product Status: Obsolete

Win Source Part Number: 1277347-STGD10NC60KT4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 60 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 20 A
Current - Collector Pulsed (Icm): 30 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 5A
Switching Energy: 55µJ (on), 85µJ (off)
Input Type: Standard
Gate Charge: 19 nC
Td (on/off) @ 25°C: 17ns/72ns
Test Condition: 390V, 5A, 10Ohm, 15V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGD10
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD10NC60KT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD10NC60KT4
Discrete Semiconductor Products - Transistors - IGBTs STGD10NC60KT4
IGBT 600V 20A 60W DPAK

IGBT 600V 20A 60W DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGD10NC60KT4 STGD10NC60KT4-ND 1277347-STGD10NC60KT4 STGD10NC60KT4
Product Name N-Channel 20A 600V DPAK IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
PD 60000 milliwatts
Unlock Full Specs
to access all available technical data