STMicroelectronics, Inc. Single IGBTs STGD10NC60KDT4

Description
IGBT 600V 20A 62W Surface Mount DPAK
Request a Quote Datasheet
Description
IGBT 600V 20A 62W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-6183-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6183-1-ND
Single IGBTs 497-6183-1-ND
IGBT 600V 20A 62W Surface Mount DPAK

IGBT 600V 20A 62W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-6183-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6183-6-ND
Single IGBTs 497-6183-6-ND
IGBT 600V 20A 62W Surface Mount DPAK

IGBT 600V 20A 62W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-6183-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6183-2-ND
Single IGBTs 497-6183-2-ND
IGBT 600V 20A 62W Surface Mount DPAK

IGBT 600V 20A 62W Surface Mount DPAK

Buy Now Datasheet
IGBTs - Single - STGD10NC60KDT4 - 031195-STGD10NC60KDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD10NC60KDT4
031195-STGD10NC60KDT4
IGBTs - Single - STGD10NC60KDT4 031195-STGD10NC60KDT4
Manufacturer: STMicroelectronics Win Source Part Number: 031195-STGD10NC60KDT 4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 22ns Input Type: Standard Gate Charge: 19nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 62W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 5A Total Switching Energy(Ets): 55μJ (on), 85μJ (off) Turn-on and Turn-off delay time: 17ns/72ns Testing Conditions: 390V, 5A, 10 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031195-STGD10NC60KDT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 22ns
Input Type: Standard
Gate Charge: 19nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 62W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 5A
Total Switching Energy(Ets): 55μJ (on), 85μJ (off)
Turn-on and Turn-off delay time: 17ns/72ns
Testing Conditions: 390V, 5A, 10 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 20A DPAK IGBT Transistor
279-STGD10NC60KDT4
600V 20A DPAK IGBT Transistor 279-STGD10NC60KDT4
600V 20A N-CH IGBT DPAK Transistor Product overview: STGD10NC60KDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD10NC60KDT4 can be used for catalog matching and distributor lookup.

600V 20A N-CH IGBT DPAK Transistor Product overview: STGD10NC60KDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD10NC60KDT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - STGD10NC60KDT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGD10NC60KDT4
Single IGBTs STGD10NC60KDT4
IGBT 600V 20A 62W DPAK

IGBT 600V 20A 62W DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGD10NC60KDT4
IGBT Transistors STGD10NC60KDT4
IGBT Transistors N Ch 600V 10A

IGBT Transistors N Ch 600V 10A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD10NC60KDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD10NC60KDT4
Discrete Semiconductor Products - Transistors - IGBTs STGD10NC60KDT4
IGBT 600V 20A 62W DPAK

IGBT 600V 20A 62W DPAK

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-6183-1-ND 497-6183-6-ND 031195-STGD10NC60KDT4 279-STGD10NC60KDT4 STGD10NC60KDT4 STGD10NC60KDT4 STGD10NC60KDT4
Product Name Single IGBTs Single IGBTs IGBTs - Single - STGD10NC60KDT4 600V 20A DPAK IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data