STMicroelectronics, Inc. IGBTs - Single - STGD10NC60HT4 STGD10NC60HT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103012-STGD10NC60HT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 19.2nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Collector-emitter saturation voltage(Max): 2.5V @ 15V, 5A Total Switching Energy(Ets): 31.8μJ (on), 95μJ (off) Turn-on and Turn-off delay time: 14.2ns/72ns Testing Conditions: 390V, 5A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103012-STGD10NC60HT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 19.2nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Collector-emitter saturation voltage(Max): 2.5V @ 15V, 5A Total Switching Energy(Ets): 31.8μJ (on), 95μJ (off) Turn-on and Turn-off delay time: 14.2ns/72ns Testing Conditions: 390V, 5A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGD10NC60HT4 - 1103012-STGD10NC60HT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD10NC60HT4
1103012-STGD10NC60HT4
IGBTs - Single - STGD10NC60HT4 1103012-STGD10NC60HT4
Manufacturer: STMicroelectronics Win Source Part Number: 1103012-STGD10NC60HT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Gate Charge: 19.2nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Collector-emitter saturation voltage(Max): 2.5V @ 15V, 5A Total Switching Energy(Ets): 31.8μJ (on), 95μJ (off) Turn-on and Turn-off delay time: 14.2ns/72ns Testing Conditions: 390V, 5A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 1103012-STGD10NC60HT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Gate Charge: 19.2nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 60W
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 5A
Total Switching Energy(Ets): 31.8μJ (on), 95μJ (off)
Turn-on and Turn-off delay time: 14.2ns/72ns
Testing Conditions: 390V, 5A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
N-Channel 10 A 600 V IGBT Transistor
279-STGD10NC60HT4
N-Channel 10 A 600 V IGBT Transistor 279-STGD10NC60HT4
N-channel 10 A, 600 V very fast IGBT Product overview: STGD10NC60HT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD10NC60HT4 can be used for catalog matching and distributor lookup.

N-channel 10 A, 600 V very fast IGBT Product overview: STGD10NC60HT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD10NC60HT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-6186-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6186-2-ND
Single IGBTs 497-6186-2-ND
IGBT 600V 20A 60W Surface Mount DPAK

IGBT 600V 20A 60W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-6186-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6186-6-ND
Single IGBTs 497-6186-6-ND
IGBT 600V 20A 60W Surface Mount DPAK

IGBT 600V 20A 60W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-6186-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6186-1-ND
Single IGBTs 497-6186-1-ND
IGBT 600V 20A 60W Surface Mount DPAK

IGBT 600V 20A 60W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGD10NC60HT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD10NC60HT4
Discrete Semiconductor Products - Transistors - IGBTs STGD10NC60HT4
IGBT 600V 20A 60W DPAK

IGBT 600V 20A 60W DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGD10NC60HT4
IGBT Transistors STGD10NC60HT4
IGBT Transistors N Ch 10A 600V

IGBT Transistors N Ch 10A 600V

Buy Now Datasheet
Single IGBTs - STGD10NC60HT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGD10NC60HT4
Single IGBTs STGD10NC60HT4
IGBT 600V 20A 60W DPAK

IGBT 600V 20A 60W DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1103012-STGD10NC60HT4 279-STGD10NC60HT4 497-6186-2-ND 497-6186-1-ND STGD10NC60HT4 STGD10NC60HT4 STGD10NC60HT4
Product Name IGBTs - Single - STGD10NC60HT4 N-Channel 10 A 600 V IGBT Transistor Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
VCE(on) 2.5 volts
Unlock Full Specs
to access all available technical data