STMicroelectronics, Inc. IGBTs - Single - STGD10HF60KD STGD10HF60KD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103010-STGD10HF60KD Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 23nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 18A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 62.5W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.75V @ 15V, 5A Total Switching Energy(Ets): 45μJ (on), 105μJ (off) Turn-on and Turn-off delay time: 9.5ns/87ns Testing Conditions: 400V, 5A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103010-STGD10HF60KD Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 23nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 18A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 62.5W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.75V @ 15V, 5A Total Switching Energy(Ets): 45μJ (on), 105μJ (off) Turn-on and Turn-off delay time: 9.5ns/87ns Testing Conditions: 400V, 5A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGD10HF60KD - 1103010-STGD10HF60KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGD10HF60KD
1103010-STGD10HF60KD
IGBTs - Single - STGD10HF60KD 1103010-STGD10HF60KD
Manufacturer: STMicroelectronics Win Source Part Number: 1103010-STGD10HF60KD Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 23nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 18A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 62.5W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.75V @ 15V, 5A Total Switching Energy(Ets): 45μJ (on), 105μJ (off) Turn-on and Turn-off delay time: 9.5ns/87ns Testing Conditions: 400V, 5A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103010-STGD10HF60KD
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 23nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 18A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 62.5W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2.75V @ 15V, 5A
Total Switching Energy(Ets): 45μJ (on), 105μJ (off)
Turn-on and Turn-off delay time: 9.5ns/87ns
Testing Conditions: 400V, 5A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single IGBTs - 497-15309-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15309-2-ND
Single IGBTs 497-15309-2-ND
IGBT 600V 18A 62.5W Surface Mount DPAK

IGBT 600V 18A 62.5W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-15309-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15309-6-ND
Single IGBTs 497-15309-6-ND
IGBT 600V 18A 62.5W Surface Mount DPAK

IGBT 600V 18A 62.5W Surface Mount DPAK

Buy Now Datasheet
Single IGBTs - 497-15309-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15309-1-ND
Single IGBTs 497-15309-1-ND
IGBT 600V 18A 62.5W Surface Mount DPAK

IGBT 600V 18A 62.5W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Automotive 10 A 600 V IGBT Transistor
279-STGD10HF60KD
Automotive 10 A 600 V IGBT Transistor 279-STGD10HF60KD
Automotive-grade 10 A, 600 V short-circuit rugged IGBT with Ultrafast diode Product overview: STGD10HF60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD10HF60KD can be used for catalog matching and distributor lookup.

Automotive-grade 10 A, 600 V short-circuit rugged IGBT with Ultrafast diode Product overview: STGD10HF60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 10 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGD10HF60KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Igbt, 600V, 18A, To-252 Rohs Compliant Stmicroelectronics - 47AK6951 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V, 18A, To-252 Rohs Compliant Stmicroelectronics
47AK6951
Transistor, Igbt, 600V, 18A, To-252 Rohs Compliant Stmicroelectronics 47AK6951
TRANSISTOR, IGBT, 600V, 18A, TO-252 ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 600V, 18A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGD10HF60KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGD10HF60KD
Discrete Semiconductor Products - Transistors - IGBTs STGD10HF60KD
IGBT 600V 10A DPAK

IGBT 600V 10A DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGD10HF60KD
IGBT Transistors STGD10HF60KD
IGBT Transistors Automotive-grade 10 A, 600 V short-circuit rugged IGBT with Ultrafast diode

IGBT Transistors Automotive-grade 10 A, 600 V short-circuit rugged IGBT with Ultrafast diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1103010-STGD10HF60KD 497-15309-2-ND 497-15309-1-ND 279-STGD10HF60KD 47AK6951 STGD10HF60KD STGD10HF60KD
Product Name IGBTs - Single - STGD10HF60KD Single IGBTs Single IGBTs Automotive 10 A 600 V IGBT Transistor Transistor, Igbt, 600V, 18A, To-252 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCE(on) 2.75 volts
PD 62500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data