STMicroelectronics, Inc. N-Channel 14A 600V IGBT Transistor STGBL6NC60DT4

Description
14A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGBL6NC60DT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGBL6NC60DT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGBL6NC60DT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGBL6NC60DT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 14A 600V IGBT Transistor
279-STGBL6NC60DT4
N-Channel 14A 600V IGBT Transistor 279-STGBL6NC60DT4
14A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGBL6NC60DT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGBL6NC60DT4 can be used for catalog matching and distributor lookup.

14A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGBL6NC60DT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGBL6NC60DT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGBL6NC60DT4 - 897983-STGBL6NC60DT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGBL6NC60DT4
897983-STGBL6NC60DT4
IGBTs - Single - STGBL6NC60DT4 897983-STGBL6NC60DT4
Manufacturer: STMicroelectronics Win Source Part Number: 897983-STGBL6NC60DT4 Series: PowerMESH™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 600 V 14 A 56 W Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: STGBL6 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STGBL6NC60DT4-ND, -497-7987-1, -497-7987-2, 497-7987-1, 497-7987-2, 497-7987-6, -497-7987-6

Manufacturer: STMicroelectronics
Win Source Part Number: 897983-STGBL6NC60DT4
Series: PowerMESH™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 600 V 14 A 56 W Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STGBL6
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STGBL6NC60DT4-ND, -497-7987-1, -497-7987-2, 497-7987-1, 497-7987-2, 497-7987-6, -497-7987-6

Buy Now Datasheet
Single IGBTs - 497-7987-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7987-2-ND
Single IGBTs 497-7987-2-ND
IGBT 600V 14A 56W Surface Mount D2PAK

IGBT 600V 14A 56W Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGBL6NC60DT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGBL6NC60DT4
Discrete Semiconductor Products - Transistors - IGBTs STGBL6NC60DT4
IGBT 600V 14A 56W D2PAK

IGBT 600V 14A 56W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGBL6NC60DT4 897983-STGBL6NC60DT4 497-7987-2-ND STGBL6NC60DT4
Product Name N-Channel 14A 600V IGBT Transistor IGBTs - Single - STGBL6NC60DT4 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 56000 milliwatts
Unlock Full Specs
to access all available technical data