Manufacturer: STMicroelectronics
Win Source Part Number: 1103009-STGBL6NC60DI
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 23ns
Input Type: Standard
Gate Charge: 12nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 56W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 2.9V @ 15V, 3A
Total Switching Energy(Ets): 32μJ (on), 24μJ (off)
Turn-on and Turn-off delay time: 6.7ns/46ns
Testing Conditions: 390V, 3A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
14A, 600V, N-CHANNEL IGBT, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: STGBL6NC60DIT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGBL6NC60DIT4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1103009-STGBL6NC60DIT4 | 279-STGBL6NC60DIT4 |
| Product Name | IGBTs - Single - STGBL6NC60DIT4 | N-Channel 14A 600V IGBT Transistor |
| VCE(on) | 2.9 volts |