STMicroelectronics, Inc. Single IGBTs STGB8NC60KT4

Description
IGBT 600V 15A 65W Surface Mount D2PAK
Request a Quote Datasheet
Description
IGBT 600V 15A 65W Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-7986-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7986-2-ND
Single IGBTs 497-7986-2-ND
IGBT 600V 15A 65W Surface Mount D2PAK

IGBT 600V 15A 65W Surface Mount D2PAK

Buy Now Datasheet
IGBTs - Single - STGB8NC60KT4 - 742097-STGB8NC60KT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB8NC60KT4
742097-STGB8NC60KT4
IGBTs - Single - STGB8NC60KT4 742097-STGB8NC60KT4
Manufacturer: STMicroelectronics Win Source Part Number: 742097-STGB8NC60KT4 Manufacturer Homepage: www.st.com Reference case: TO263 Reference Date Code: 0741+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 742097-STGB8NC60KT4
Manufacturer Homepage: www.st.com
Reference case: TO263
Reference Date Code: 0741+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
600V 15A IGBT Transistor
279-STGB8NC60KT4
600V 15A IGBT Transistor 279-STGB8NC60KT4
TRANSISTOR,IGBT,N-CH AN,600V V(BR)CES,15A I(C),TO-263AB Product overview: STGB8NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB8NC60KT4 can be used for catalog matching and distributor lookup.

TRANSISTOR,IGBT,N-CHAN,600V V(BR)CES,15A I(C),TO-263AB Product overview: STGB8NC60KT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB8NC60KT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - STGB8NC60KT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB8NC60KT4
Single IGBTs STGB8NC60KT4
IGBT 600V 15A 65W D2PAK

IGBT 600V 15A 65W D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB8NC60KT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB8NC60KT4
Discrete Semiconductor Products - Transistors - IGBTs STGB8NC60KT4
IGBT 600V 15A 65W D2PAK

IGBT 600V 15A 65W D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-7986-2-ND 742097-STGB8NC60KT4 279-STGB8NC60KT4 STGB8NC60KT4 STGB8NC60KT4
Product Name Single IGBTs IGBTs - Single - STGB8NC60KT4 600V 15A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data