STMicroelectronics, Inc. IGBTs - Single - STGB8NC60KDT4 STGB8NC60KDT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066372-STGB8NC60KDT4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 23.5ns Input Type: Standard Gate Charge: 19nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 65W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.75V @ 15V, 3A Total Switching Energy(Ets): 55μJ (on), 85μJ (off) Turn-on and Turn-off delay time: 17ns/72ns Testing Conditions: 390V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066372-STGB8NC60KDT4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 23.5ns Input Type: Standard Gate Charge: 19nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 65W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.75V @ 15V, 3A Total Switching Energy(Ets): 55μJ (on), 85μJ (off) Turn-on and Turn-off delay time: 17ns/72ns Testing Conditions: 390V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGB8NC60KDT4 - 066372-STGB8NC60KDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB8NC60KDT4
066372-STGB8NC60KDT4
IGBTs - Single - STGB8NC60KDT4 066372-STGB8NC60KDT4
Manufacturer: STMicroelectronics Win Source Part Number: 066372-STGB8NC60KDT4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 23.5ns Input Type: Standard Gate Charge: 19nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 65W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.75V @ 15V, 3A Total Switching Energy(Ets): 55μJ (on), 85μJ (off) Turn-on and Turn-off delay time: 17ns/72ns Testing Conditions: 390V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066372-STGB8NC60KDT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 23.5ns
Input Type: Standard
Gate Charge: 19nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 65W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2.75V @ 15V, 3A
Total Switching Energy(Ets): 55μJ (on), 85μJ (off)
Turn-on and Turn-off delay time: 17ns/72ns
Testing Conditions: 390V, 3A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-STGB8NC60KDT4
IGBT Transistor 279-STGB8NC60KDT4
New short circuit rugged "K" series Product overview: STGB8NC60KDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB8NC60KDT4 can be used for catalog matching and distributor lookup.

New short circuit rugged "K" series Product overview: STGB8NC60KDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB8NC60KDT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-7985-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7985-6-ND
Single IGBTs 497-7985-6-ND
IGBT 600V 15A 65W Surface Mount D2PAK

IGBT 600V 15A 65W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-7985-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7985-2-ND
Single IGBTs 497-7985-2-ND
IGBT 600V 15A 65W Surface Mount D2PAK

IGBT 600V 15A 65W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs - 497-7985-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7985-1-ND
Single IGBTs 497-7985-1-ND
IGBT 600V 15A 65W Surface Mount D2PAK

IGBT 600V 15A 65W Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB8NC60KDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB8NC60KDT4
Discrete Semiconductor Products - Transistors - IGBTs STGB8NC60KDT4
IGBT 600V 15A 65W D2PAK

IGBT 600V 15A 65W D2PAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGB8NC60KDT4
IGBT Transistors STGB8NC60KDT4
IGBT Transistors N Ch 100V 0.033 Ohm 25A Pwr MOSFET

IGBT Transistors N Ch 100V 0.033 Ohm 25A Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 066372-STGB8NC60KDT4 279-STGB8NC60KDT4 497-7985-6-ND 497-7985-1-ND STGB8NC60KDT4 STGB8NC60KDT4
Product Name IGBTs - Single - STGB8NC60KDT4 IGBT Transistor Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCE(on) 2.75 volts
Unlock Full Specs
to access all available technical data