IGBT 600V 25A 80W Surface Mount D2PAK
IGBT 600V 25A 80W D2PAK Product overview: STGB7NC60HT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A, 80W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 25A, 80W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB7NC60HT4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1277346-STGB7NC60HT4
Category: Discrete Semiconductor Products>Transistors
Series: PowerMESH™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 80 W
Reverse Recovery Time (trr): 37 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 25 A
Current - Collector Pulsed (Icm): 50 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 7A
Input Type: Standard
Gate Charge: 35 nC
Td (on/off) @ 25°C: 18.5ns/72ns
Test Condition: 390V, 7A, 10Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGB7
Product Status: Obsolete
IGBT 600V 25A 80W D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | STGB7NC60HT4-ND | 279-STGB7NC60HT4 | 1277346-STGB7NC60HT4 | STGB7NC60HT4 |
| Product Name | Single IGBTs | 600V 25A 80W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |