STMicroelectronics, Inc. IGBTs - Single - STGB7NB60HDT4 STGB7NB60HDT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935360-STGB7NB60HDT4 Series: PowerMESH™ Operating Temperature Range: 150°C (TJ) Features: IGBT - 600 V 14 A 80 W Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: STGB7 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-4107-2, 497-4107-1, 497-4107-2-NDR, 497-4107-1-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935360-STGB7NB60HDT4 Series: PowerMESH™ Operating Temperature Range: 150°C (TJ) Features: IGBT - 600 V 14 A 80 W Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: STGB7 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-4107-2, 497-4107-1, 497-4107-2-NDR, 497-4107-1-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGB7NB60HDT4 - 935360-STGB7NB60HDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB7NB60HDT4
935360-STGB7NB60HDT4
IGBTs - Single - STGB7NB60HDT4 935360-STGB7NB60HDT4
Manufacturer: STMicroelectronics Win Source Part Number: 935360-STGB7NB60HDT4 Series: PowerMESH™ Operating Temperature Range: 150°C (TJ) Features: IGBT - 600 V 14 A 80 W Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: STGB7 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-4107-2, 497-4107-1, 497-4107-2-NDR, 497-4107-1-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 935360-STGB7NB60HDT4
Series: PowerMESH™
Operating Temperature Range: 150°C (TJ)
Features: IGBT - 600 V 14 A 80 W Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STGB7
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-4107-2, 497-4107-1, 497-4107-2-NDR, 497-4107-1-NDR

Buy Now Datasheet
Single IGBTs - 497-4107-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-4107-2-ND
Single IGBTs 497-4107-2-ND
IGBT 600V 14A 80W Surface Mount D2PAK

IGBT 600V 14A 80W Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 14A 600V IGBT Transistor
279-STGB7NB60HDT4
N-Channel 14A 600V IGBT Transistor 279-STGB7NB60HDT4
14A, 600V, N-CHANNEL IGBT, TO-263AB, TO-263, D2PAK-3 Product overview: STGB7NB60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB7NB60HDT4 can be used for catalog matching and distributor lookup.

14A, 600V, N-CHANNEL IGBT, TO-263AB, TO-263, D2PAK-3 Product overview: STGB7NB60HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB7NB60HDT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB7NB60HDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB7NB60HDT4
Discrete Semiconductor Products - Transistors - IGBTs STGB7NB60HDT4
IGBT 600V 14A 80W D2PAK

IGBT 600V 14A 80W D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 935360-STGB7NB60HDT4 497-4107-2-ND 279-STGB7NB60HDT4 STGB7NB60HDT4
Product Name IGBTs - Single - STGB7NB60HDT4 Single IGBTs N-Channel 14A 600V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data