STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGB7NB40LZT4

Description
Win Source Part Number: 1277349-STGB7NB40LZT 4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 100 W Voltage - Collector Emitter Breakdown (Max): 430 V Current - Collector (Ic) (Max): 14 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 5V, 14A Input Type: Standard Gate Charge: 22 nC Td (on/off) @ 25°C: 900ns/4.4µs Test Condition: 300V, 46Ohm, 5V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGB7 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277349-STGB7NB40LZT 4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 100 W Voltage - Collector Emitter Breakdown (Max): 430 V Current - Collector (Ic) (Max): 14 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 5V, 14A Input Type: Standard Gate Charge: 22 nC Td (on/off) @ 25°C: 900ns/4.4µs Test Condition: 300V, 46Ohm, 5V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGB7 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277349-STGB7NB40LZT4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277349-STGB7NB40LZT4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277349-STGB7NB40LZT4
Win Source Part Number: 1277349-STGB7NB40LZT 4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 100 W Voltage - Collector Emitter Breakdown (Max): 430 V Current - Collector (Ic) (Max): 14 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 5V, 14A Input Type: Standard Gate Charge: 22 nC Td (on/off) @ 25°C: 900ns/4.4µs Test Condition: 300V, 46Ohm, 5V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGB7 Product Status: Obsolete

Win Source Part Number: 1277349-STGB7NB40LZT4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 100 W
Voltage - Collector Emitter Breakdown (Max): 430 V
Current - Collector (Ic) (Max): 14 A
Vce(on) (Max) @ Vge, Ic: 1.9V @ 5V, 14A
Input Type: Standard
Gate Charge: 22 nC
Td (on/off) @ 25°C: 900ns/4.4µs
Test Condition: 300V, 46Ohm, 5V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGB7
Product Status: Obsolete

Buy Now Datasheet
IGBT Transistor 279-STGB7NB40LZT4
IGBT Transistors N-Ch Clamped 14 Amp Product overview: STGB7NB40LZT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB7NB40LZT4 can be used for catalog matching and distributor lookup.

IGBT Transistors N-Ch Clamped 14 Amp Product overview: STGB7NB40LZT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB7NB40LZT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGB7NB40LZT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB7NB40LZT4
Discrete Semiconductor Products - Transistors - IGBTs STGB7NB40LZT4
IGBT 430V 14A 100W D2PAK

IGBT 430V 14A 100W D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277349-STGB7NB40LZT4 279-STGB7NB40LZT4 STGB7NB40LZT4
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3
Unlock Full Specs
to access all available technical data