STMicroelectronics, Inc. 600 V 7 A IGBT Transistor STGB7H60DF

Description
Trench gate field-stop IGBT, H series 600 V, 7 A high speed Product overview: STGB7H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 7 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 7 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB7H60DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, H series 600 V, 7 A high speed Product overview: STGB7H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 7 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 7 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB7H60DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 7 A IGBT Transistor
279-STGB7H60DF
600 V 7 A IGBT Transistor 279-STGB7H60DF
Trench gate field-stop IGBT, H series 600 V, 7 A high speed Product overview: STGB7H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 7 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 7 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB7H60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 600 V, 7 A high speed Product overview: STGB7H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 7 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 7 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB7H60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGB7H60DF - 1261011-STGB7H60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB7H60DF
1261011-STGB7H60DF
IGBTs - Single - STGB7H60DF 1261011-STGB7H60DF
Manufacturer: STMicroelectronics Win Source Part Number: 1261011-STGB7H60DF Packaging: Reel Mounting Style: SMD Reverse Recovery Time (trr): 136ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 28A Switching Energy: 99μJ (on), 100μJ (off) Input Type: Standard Gate Charge: 46nC Test Condition: 400V, 7A, 47Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - Collector (Ic) (Maximum): 14A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 88W Vce(on) (Maximum) at Vge, Ic: 1.95V at 15V, 7A Td (on/off) at 25°C: 30ns/160ns

Manufacturer: STMicroelectronics
Win Source Part Number: 1261011-STGB7H60DF
Packaging: Reel
Mounting Style: SMD
Reverse Recovery Time (trr): 136ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 28A
Switching Energy: 99μJ (on), 100μJ (off)
Input Type: Standard
Gate Charge: 46nC
Test Condition: 400V, 7A, 47Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - Collector (Ic) (Maximum): 14A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 88W
Vce(on) (Maximum) at Vge, Ic: 1.95V at 15V, 7A
Td (on/off) at 25°C: 30ns/160ns

Buy Now
Single IGBTs - 497-16037-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16037-2-ND
Single IGBTs 497-16037-2-ND
IGBT Trench Field Stop 600V 14A 88W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 600V 14A 88W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB7H60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB7H60DF
Discrete Semiconductor Products - Transistors - IGBTs STGB7H60DF
IGBT 600V 14A 88W D2PAK

IGBT 600V 14A 88W D2PAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGB7H60DF
IGBT Transistors STGB7H60DF
IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 7 A high speed

IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 7 A high speed

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB7H60DF 1261011-STGB7H60DF 497-16037-2-ND STGB7H60DF STGB7H60DF
Product Name 600 V 7 A IGBT Transistor IGBTs - Single - STGB7H60DF Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCES 600 volts
Unlock Full Specs
to access all available technical data