STMicroelectronics, Inc. N-Channel 15A 600V IGBT Transistor STGB6NC60HT4

Description
15A, 600V, N-CHANNEL IGBT, ROHS COMPLIANT, D2PAK-3 Product overview: STGB6NC60HT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB6NC60HT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15A, 600V, N-CHANNEL IGBT, ROHS COMPLIANT, D2PAK-3 Product overview: STGB6NC60HT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB6NC60HT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 15A 600V IGBT Transistor
279-STGB6NC60HT4
N-Channel 15A 600V IGBT Transistor 279-STGB6NC60HT4
15A, 600V, N-CHANNEL IGBT, ROHS COMPLIANT, D2PAK-3 Product overview: STGB6NC60HT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB6NC60HT4 can be used for catalog matching and distributor lookup.

15A, 600V, N-CHANNEL IGBT, ROHS COMPLIANT, D2PAK-3 Product overview: STGB6NC60HT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB6NC60HT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - 497-5111-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5111-2-ND
Single IGBTs 497-5111-2-ND
IGBT 600V 15A 56W Surface Mount D2PAK

IGBT 600V 15A 56W Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277354-STGB6NC60HT4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277354-STGB6NC60HT4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277354-STGB6NC60HT4
Win Source Part Number: 1277354-STGB6NC60HT4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 56 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 15 A Current - Collector Pulsed (Icm): 21 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 3A Switching Energy: 20µJ (on), 68µJ (off) Input Type: Standard Gate Charge: 13.6 nC Td (on/off) @ 25°C: 12ns/76ns Test Condition: 390V, 3A, 10Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-5111-1,-497-5111 -6,1805-STGB6NC60HT4 CT,-497-5111-1,497-5 111-2,1805-STGB6NC60 HT4DKR,-497-5111-2,4 97-5111-6,1805-STGB6 NC60HT4TR Base Product Number: STGB6 Product Status: Obsolete

Win Source Part Number: 1277354-STGB6NC60HT4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 56 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 15 A
Current - Collector Pulsed (Icm): 21 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 3A
Switching Energy: 20µJ (on), 68µJ (off)
Input Type: Standard
Gate Charge: 13.6 nC
Td (on/off) @ 25°C: 12ns/76ns
Test Condition: 390V, 3A, 10Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-5111-1,-497-5111-6,1805-STGB6NC60HT4CT,-497-5111-1,497-5111-2,1805-STGB6NC60HT4DKR,-497-5111-2,497-5111-6,1805-STGB6NC60HT4TR
Base Product Number: STGB6
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB6NC60HT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB6NC60HT4
Discrete Semiconductor Products - Transistors - IGBTs STGB6NC60HT4
IGBT 600V 15A 56W D2PAK

IGBT 600V 15A 56W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB6NC60HT4 497-5111-2-ND 1277354-STGB6NC60HT4 STGB6NC60HT4
Product Name N-Channel 15A 600V IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
PD 56000 milliwatts
Unlock Full Specs
to access all available technical data