STMicroelectronics, Inc. N-Channel 15A 600V IGBT Transistor STGB6NC60HD-1

Description
15A, 600V, N-CHANNEL IGBT, TO-262AA, TO-262, I2PAK-3 Product overview: STGB6NC60HD-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB6NC60HD-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15A, 600V, N-CHANNEL IGBT, TO-262AA, TO-262, I2PAK-3 Product overview: STGB6NC60HD-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB6NC60HD-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 15A 600V IGBT Transistor
279-STGB6NC60HD-1
N-Channel 15A 600V IGBT Transistor 279-STGB6NC60HD-1
15A, 600V, N-CHANNEL IGBT, TO-262AA, TO-262, I2PAK-3 Product overview: STGB6NC60HD-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB6NC60HD-1 can be used for catalog matching and distributor lookup.

15A, 600V, N-CHANNEL IGBT, TO-262AA, TO-262, I2PAK-3 Product overview: STGB6NC60HD-1 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB6NC60HD-1 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGB6NC60HD-1 - 212279-STGB6NC60HD-1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB6NC60HD-1
212279-STGB6NC60HD-1
IGBTs - Single - STGB6NC60HD-1 212279-STGB6NC60HD-1
Manufacturer: STMicroelectronics Win Source Part Number: 212279-STGB6NC60HD-1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 21ns Input Type: Standard Gate Charge: 13.6nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 56W Pulsed Collector Current: 21A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 3A Total Switching Energy(Ets): 20μJ (on), 68μJ (off) Turn-on and Turn-off delay time: 12ns/76ns Testing Conditions: 390V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212279-STGB6NC60HD-1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 21ns
Input Type: Standard
Gate Charge: 13.6nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 56W
Pulsed Collector Current: 21A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 3A
Total Switching Energy(Ets): 20μJ (on), 68μJ (off)
Turn-on and Turn-off delay time: 12ns/76ns
Testing Conditions: 390V, 3A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - 497-6196-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6196-5-ND
Single IGBTs 497-6196-5-ND
IGBT 600V 15A 56W Through Hole I2PAK

IGBT 600V 15A 56W Through Hole I2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB6NC60HD-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB6NC60HD-1
Discrete Semiconductor Products - Transistors - IGBTs STGB6NC60HD-1
IGBT 600V 15A 56W I2PAK

IGBT 600V 15A 56W I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB6NC60HD-1 212279-STGB6NC60HD-1 497-6196-5-ND STGB6NC60HD-1
Product Name N-Channel 15A 600V IGBT Transistor IGBTs - Single - STGB6NC60HD-1 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 56000 milliwatts 56000 milliwatts
Unlock Full Specs
to access all available technical data