STMicroelectronics, Inc. Single IGBTs STGB6M65DF2

Description
IGBT TRENCH FS 650V 12A D2PAK
Request a Quote Datasheet
Description
IGBT TRENCH FS 650V 12A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-STGB6M65DF2DKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT TRENCH FS 650V 12A D2PAK

IGBT TRENCH FS 650V 12A D2PAK

Buy Now Datasheet
Single IGBTs - 497-STGB6M65DF2CT-ND - DigiKey
Thief River Falls, MN, United States
IGBT TRENCH FS 650V 12A D2PAK

IGBT TRENCH FS 650V 12A D2PAK

Buy Now Datasheet
Single IGBTs - 497-STGB6M65DF2TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 12A 88W Surface Mount D2PAK

IGBT Trench Field Stop 650V 12A 88W Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
650 V 6 A IGBT Transistor
279-STGB6M65DF2
650 V 6 A IGBT Transistor 279-STGB6M65DF2
Trench gate field-stop IGBT M series, 650 V 6 A low loss Product overview: STGB6M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 6 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 6 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB6M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT M series, 650 V 6 A low loss Product overview: STGB6M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 6 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 6 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB6M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277366-STGB6M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277366-STGB6M65DF2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277366-STGB6M65DF2
Win Source Part Number: 1277366-STGB6M65DF2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: M Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Power - Max: 88 W Reverse Recovery Time (trr): 140 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 12 A Current - Collector Pulsed (Icm): 24 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 6A Switching Energy: 36µJ (on), 200µJ (off) Input Type: Standard Gate Charge: 21.2 nC Td (on/off) @ 25°C: 15ns/90ns Test Condition: 400V, 6A, 22Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGB6

Win Source Part Number: 1277366-STGB6M65DF2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: M
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Power - Max: 88 W
Reverse Recovery Time (trr): 140 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 12 A
Current - Collector Pulsed (Icm): 24 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 6A
Switching Energy: 36µJ (on), 200µJ (off)
Input Type: Standard
Gate Charge: 21.2 nC
Td (on/off) @ 25°C: 15ns/90ns
Test Condition: 400V, 6A, 22Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGB6

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB6M65DF2
IGBT Transistors STGB6M65DF2
IGBT Transistors Trench gate field-stop IGBT M series, 650 V 6 A low loss

IGBT Transistors Trench gate field-stop IGBT M series, 650 V 6 A low loss

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB6M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB6M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGB6M65DF2
IGBT TRENCH 650V 12A D2PAK

IGBT TRENCH 650V 12A D2PAK

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-STGB6M65DF2DKR-ND 497-STGB6M65DF2CT-ND 279-STGB6M65DF2 1277366-STGB6M65DF2 STGB6M65DF2 STGB6M65DF2
Product Name Single IGBTs Single IGBTs 650 V 6 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data