STMicroelectronics, Inc. 600 V 40 A IGBT Transistor STGB40V60F

Description
Trench gate field-stop IGBT, V series 600 V, 40 A very high speed Product overview: STGB40V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB40V60F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, V series 600 V, 40 A very high speed Product overview: STGB40V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB40V60F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 40 A IGBT Transistor
279-STGB40V60F
600 V 40 A IGBT Transistor 279-STGB40V60F
Trench gate field-stop IGBT, V series 600 V, 40 A very high speed Product overview: STGB40V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB40V60F can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 40 A very high speed Product overview: STGB40V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB40V60F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277400-STGB40V60F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277400-STGB40V60F
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277400-STGB40V60F
Win Source Part Number: 1277400-STGB40V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 283 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 40A Switching Energy: 456µJ (on), 411µJ (off) Input Type: Standard Gate Charge: 226 nC Td (on/off) @ 25°C: 52ns/208ns Test Condition: 400V, 40A, 10Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-14978-2,497-1497 8-1,497-14978-6 Base Product Number: STGB40

Win Source Part Number: 1277400-STGB40V60F
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 283 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 40A
Switching Energy: 456µJ (on), 411µJ (off)
Input Type: Standard
Gate Charge: 226 nC
Td (on/off) @ 25°C: 52ns/208ns
Test Condition: 400V, 40A, 10Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-14978-2,497-14978-1,497-14978-6
Base Product Number: STGB40

Buy Now Datasheet
Single IGBTs - 497-14978-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14978-1-ND
Single IGBTs 497-14978-1-ND
IGBT Trench Field Stop 600V 80A 283W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 600V 80A 283W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-14978-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14978-2-ND
Single IGBTs 497-14978-2-ND
IGBT Trench Field Stop 600V 80A 283W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 600V 80A 283W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-14978-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14978-6-ND
Single IGBTs 497-14978-6-ND
IGBT Trench Field Stop 600V 80A 283W Surface Mount D²PAK (TO-263)

IGBT Trench Field Stop 600V 80A 283W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB40V60F
IGBT Transistors STGB40V60F
IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 40 A very high speed

IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 40 A very high speed

Buy Now Datasheet
Transistor, Igbt, 600V, 80A, To-263 Rohs Compliant Stmicroelectronics - 47AK6950 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V, 80A, To-263 Rohs Compliant Stmicroelectronics
47AK6950
Transistor, Igbt, 600V, 80A, To-263 Rohs Compliant Stmicroelectronics 47AK6950
TRANSISTOR, IGBT, 600V, 80A, TO-263 ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 600V, 80A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGB40V60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB40V60F
Discrete Semiconductor Products - Transistors - IGBTs STGB40V60F
IGBT 600V 80A 283W D2PAK

IGBT 600V 80A 283W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGB40V60F 1277400-STGB40V60F 497-14978-1-ND 497-14978-2-ND STGB40V60F 47AK6950 STGB40V60F
Product Name 600 V 40 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Single IGBTs IGBT Transistors Transistor, Igbt, 600V, 80A, To-263 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
Unlock Full Specs
to access all available technical data