STMicroelectronics, Inc. Single IGBTs STGB3NC120HDT4

Description
IGBT 1200V 14A 75W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
IGBT 1200V 14A 75W Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-11215-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-11215-2-ND
Single IGBTs 497-11215-2-ND
IGBT 1200V 14A 75W Surface Mount D²PAK (TO-263)

IGBT 1200V 14A 75W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-11215-1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-11215-1-ND
Single IGBTs 497-11215-1-ND
IGBT 1200V 14A 75W Surface Mount D²PAK (TO-263)

IGBT 1200V 14A 75W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single IGBTs - 497-11215-6-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-11215-6-ND
Single IGBTs 497-11215-6-ND
IGBT 1200V 14A 75W Surface Mount D²PAK (TO-263)

IGBT 1200V 14A 75W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
IGBTs - 151939 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
151939
IGBTs 151939
1200V high-current IGBT for motor drives

1200V high-current IGBT for motor drives

Supplier's Site
IGBTs - 151940 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
151940
IGBTs 151940
1200V high-current IGBT for motor drives

1200V high-current IGBT for motor drives

Supplier's Site
IGBTs - 151940P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
151940P
IGBTs 151940P
1200V high-current IGBT for motor drives

1200V high-current IGBT for motor drives

Supplier's Site
IGBTs - Single - STGB3NC120HDT4 - 1103007-STGB3NC120HDT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGB3NC120HDT4
1103007-STGB3NC120HDT4
IGBTs - Single - STGB3NC120HDT4 1103007-STGB3NC120HDT4
Manufacturer: STMicroelectronics Win Source Part Number: 1103007-STGB3NC120HD T4 Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 51ns Input Type: Standard Gate Charge: 24nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 75W Pulsed Collector Current: 20A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 3A Total Switching Energy(Ets): 236μJ (on), 290μJ (off) Turn-on and Turn-off delay time: 15ns/118ns Testing Conditions: 800V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103007-STGB3NC120HDT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 51ns
Input Type: Standard
Gate Charge: 24nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 75W
Pulsed Collector Current: 20A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 3A
Total Switching Energy(Ets): 236μJ (on), 290μJ (off)
Turn-on and Turn-off delay time: 15ns/118ns
Testing Conditions: 800V, 3A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
7 A 1200 V IGBT Transistor
279-STGB3NC120HDT4
7 A 1200 V IGBT Transistor 279-STGB3NC120HDT4
7 A, 1200 V very fast IGBT with ultrafast diode Product overview: STGB3NC120HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 7 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB3NC120HDT4 can be used for catalog matching and distributor lookup.

7 A, 1200 V very fast IGBT with ultrafast diode Product overview: STGB3NC120HDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 7 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB3NC120HDT4 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGB3NC120HDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB3NC120HDT4
Discrete Semiconductor Products - Transistors - IGBTs STGB3NC120HDT4
IGBT 1200V 14A 75W D2PAK

IGBT 1200V 14A 75W D2PAK

Supplier's Site
Igbt, Single, 1.2Kv, 14A, To-263; Continuous Collector Current Stmicroelectronics - 45AC7583 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 1.2Kv, 14A, To-263; Continuous Collector Current Stmicroelectronics
45AC7583
Igbt, Single, 1.2Kv, 14A, To-263; Continuous Collector Current Stmicroelectronics 45AC7583
IGBT, SINGLE, 1.2KV, 14A, TO-263; Continuous Collector Current:14A; Collector Emitter Saturation Voltage:2.3V; Power Dissipation:75W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

IGBT, SINGLE, 1.2KV, 14A, TO-263; Continuous Collector Current:14A; Collector Emitter Saturation Voltage:2.3V; Power Dissipation:75W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Single IGBTs - STGB3NC120HDT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGB3NC120HDT4
Single IGBTs STGB3NC120HDT4
IGBT 1200V 14A 75W D2PAK

IGBT 1200V 14A 75W D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGB3NC120HDT4
IGBT Transistors STGB3NC120HDT4
IGBT Transistors IGBT 1200V 7A PowerMESH Ultrafast

IGBT Transistors IGBT 1200V 7A PowerMESH Ultrafast

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-11215-2-ND 497-11215-1-ND 151939 1103007-STGB3NC120HDT4 279-STGB3NC120HDT4 STGB3NC120HDT4 45AC7583 STGB3NC120HDT4 STGB3NC120HDT4
Product Name Single IGBTs Single IGBTs IGBTs IGBTs - Single - STGB3NC120HDT4 7 A 1200 V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Igbt, Single, 1.2Kv, 14A, To-263; Continuous Collector Current Stmicroelectronics Single IGBTs IGBT Transistors
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data