IGBT 600V 6A 70W Surface Mount D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1103006-STGB3NB60SDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 1.7μs
Input Type: Standard
Gate Charge: 18nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 70W
Pulsed Collector Current: 25A
Collector-emitter saturation voltage(Max): 1.5V @ 15V, 3A
Total Switching Energy(Ets): 1.15mJ (off)
Turn-on and Turn-off delay time: 125ns/3.4μs
Testing Conditions: 480V, 3A, 1 kOhm, 15V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
6A, 600V, N-CHANNEL IGBT, TO-263AB, D2PAK-3 Product overview: STGB3NB60SDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 6A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB3NB60SDT4 can be used for catalog matching and distributor lookup.
IGBT 600V 6A 70W D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | STGB3NB60SDT4-ND | 1103006-STGB3NB60SDT4 | 279-STGB3NB60SDT4 | STGB3NB60SDT4 |
| Product Name | Single IGBTs | IGBTs - Single - STGB3NB60SDT4 | N-Channel 6A 600V IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | 175 C (347 F) | 175 C (347 F) | -60 C (-76 F) | 175 C (347 F) |