IGBT 600V 10A 50W Surface Mount D2PAK
IGBT 600V 10A 50W D2PAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | STGB3NB60KDT4-ND | STGB3NB60KDT4 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | 150 C (302 F) | 150 C (302 F) |