STMicroelectronics, Inc. Single IGBTs STGB3NB60FDT4

Description
IGBT 600V 6A 68W Surface Mount D2PAK
Request a Quote Datasheet
Description
IGBT 600V 6A 68W Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-2449-2-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-2449-2-ND
Single IGBTs 497-2449-2-ND
IGBT 600V 6A 68W Surface Mount D2PAK

IGBT 600V 6A 68W Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277350-STGB3NB60FDT4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277350-STGB3NB60FDT4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277350-STGB3NB60FDT4
Win Source Part Number: 1277350-STGB3NB60FDT 4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 68 W Reverse Recovery Time (trr): 45 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 6 A Current - Collector Pulsed (Icm): 24 A Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 3A Switching Energy: 125µJ (off) Input Type: Standard Gate Charge: 16 nC Td (on/off) @ 25°C: 12.5ns/105ns Test Condition: 480V, 3A, 10Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-2449-1,1805-STG B3NB60FDT4TR,1805-ST GB3NB60FDT4CT,497-24 49-1,497-2449-2,-497 -2449-2 Base Product Number: STGB3 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1277350-STGB3NB60FDT4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 68 W
Reverse Recovery Time (trr): 45 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 6 A
Current - Collector Pulsed (Icm): 24 A
Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 3A
Switching Energy: 125µJ (off)
Input Type: Standard
Gate Charge: 16 nC
Td (on/off) @ 25°C: 12.5ns/105ns
Test Condition: 480V, 3A, 10Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-2449-1,1805-STGB3NB60FDT4TR,1805-STGB3NB60FDT4CT,497-2449-1,497-2449-2,-497-2449-2
Base Product Number: STGB3
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 6A 600V IGBT Transistor
279-STGB3NB60FDT4
N-Channel 6A 600V IGBT Transistor 279-STGB3NB60FDT4
6A, 600V, N-CHANNEL IGBT, D2PAK-3 Product overview: STGB3NB60FDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 6A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB3NB60FDT4 can be used for catalog matching and distributor lookup.

6A, 600V, N-CHANNEL IGBT, D2PAK-3 Product overview: STGB3NB60FDT4 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 6A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB3NB60FDT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB3NB60FDT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB3NB60FDT4
Discrete Semiconductor Products - Transistors - IGBTs STGB3NB60FDT4
IGBT 600V 6A 68W D2PAK

IGBT 600V 6A 68W D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-2449-2-ND 1277350-STGB3NB60FDT4 279-STGB3NB60FDT4 STGB3NB60FDT4
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single N-Channel 6A 600V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data