STMicroelectronics, Inc. Single IGBTs STGB3HF60HD

Description
IGBT 600V 7.5A 38W Surface Mount D2PAK
Request a Quote Datasheet
Description
IGBT 600V 7.5A 38W Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - STGB3HF60HD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
STGB3HF60HD-ND
Single IGBTs STGB3HF60HD-ND
IGBT 600V 7.5A 38W Surface Mount D2PAK

IGBT 600V 7.5A 38W Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
4.5 A 600 V IGBT Transistor
279-STGB3HF60HD
4.5 A 600 V IGBT Transistor 279-STGB3HF60HD
4.5 A, 600 V very fast IGBT with Ultrafast diode Product overview: STGB3HF60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 4.5 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB3HF60HD can be used for catalog matching and distributor lookup.

4.5 A, 600 V very fast IGBT with Ultrafast diode Product overview: STGB3HF60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 4.5 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGB3HF60HD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277395-STGB3HF60HD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277395-STGB3HF60HD
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277395-STGB3HF60HD
Win Source Part Number: 1277395-STGB3HF60HD Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 38 W Reverse Recovery Time (trr): 85 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 7.5 A Current - Collector Pulsed (Icm): 18 A Vce(on) (Max) @ Vge, Ic: 2.95V @ 15V, 1.5A Switching Energy: 19µJ (on), 12µJ (off) Input Type: Standard Gate Charge: 12 nC Td (on/off) @ 25°C: 11ns/60ns Test Condition: 400V, 1.5A, 100Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGB3 Product Status: Obsolete

Win Source Part Number: 1277395-STGB3HF60HD
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 38 W
Reverse Recovery Time (trr): 85 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 7.5 A
Current - Collector Pulsed (Icm): 18 A
Vce(on) (Max) @ Vge, Ic: 2.95V @ 15V, 1.5A
Switching Energy: 19µJ (on), 12µJ (off)
Input Type: Standard
Gate Charge: 12 nC
Td (on/off) @ 25°C: 11ns/60ns
Test Condition: 400V, 1.5A, 100Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGB3
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGB3HF60HD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGB3HF60HD
Discrete Semiconductor Products - Transistors - IGBTs STGB3HF60HD
IGBT 600V 7.5A D2PAK

IGBT 600V 7.5A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number STGB3HF60HD-ND 279-STGB3HF60HD 1277395-STGB3HF60HD STGB3HF60HD
Product Name Single IGBTs 4.5 A 600 V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data